EN
  • EN
  • DE

LD7538RGL

Part No LD7538RGL
Manufacturer Leadtrend
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827433-LD7538RGL
Ultra Librarian 3D Model Ultra Librarian LD7538RGL CAD Model

Description

The Leadtrend LD7538RGL is a current-mode PWM controller IC specifically designed for offline flyback converter applications. It integrates functions such as leading-edge blanking, cycle-by-cycle current limiting, and over-temperature protection. This device is suitable for applications demanding high efficiency, low standby power consumption, and robust protection features.

Applications:

  • AC/DC Adapters
  • Battery Chargers
  • Standby Power Supplies
  • LED Lighting Power Supplies

Features:

  • Current-Mode PWM Control
  • Leading-Edge Blanking
  • Cycle-by-Cycle Current Limiting
  • Over-Temperature Protection (OTP)
  • Under-Voltage Lockout (UVLO)
  • Low Start-up Current
  • Internal Slope Compensation

Benefits:

  • High Efficiency: Designed for optimal efficiency in flyback converter applications, reducing energy waste and heat dissipation.
  • Robust Protection: Comprehensive protection features, including current limiting and over-temperature protection, enhance system reliability and prevent component damage.
  • Simplified Design: Reduced external component count simplifies power supply design and lowers overall system cost.
  • Low Standby Power: Minimizes power consumption in standby mode, meeting stringent energy efficiency requirements.
  • Stable Operation: Built-in slope compensation ensures stability over a wide range of operating conditions.

The LD7538RGL comes in a SOT-26 package. It operates across a broad input voltage range and is engineered for minimal standby power usage. The component suits various power supply implementations where heightened efficiency and reliability are crucial.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4493 $58.4090
315+ $0.3684 $116.0460
490+ $0.3569 $174.8810
670+ $0.3453 $231.3510
870+ $0.3338 $290.4060
1,160+ $0.2991 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess