EN
  • EN
  • DE

LD5760GR

Part No LD5760GR
Manufacturer Leadtrend
Catalog Misc Products
Description High Voltage Green-Mode PWM Controller with Brown-In/Out Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827411-LD5760GR
Ultra Librarian 3D Model Ultra Librarian LD5760GR CAD Model

Description

The LD5760GR is a highly integrated PWM controller designed for power supply applications. Manufactured by Leadtrend Technology, this controller is optimized for use in flyback converters, providing high performance and energy efficiency. Its primary applications include adapters, chargers, and auxiliary power supplies.

Applications:

  • Adapters for Notebooks and Mobile Devices: Used in AC-DC adapters to provide efficient power conversion.
  • Battery Chargers: Implemented in chargers for mobile phones, tablets, and other portable devices.
  • Auxiliary Power Supplies: Supplies power to standby circuits in various electronic devices.
  • Open Frame Power Supplies: Used in industrial and commercial power supplies.
  • LED Lighting Power Supplies: Powers LED lighting systems with high efficiency and reliability.

Features:

  • Current Mode PWM Control: Provides stable and efficient power conversion.
  • Low Startup Current: Minimizes power consumption during startup.
  • Brown-Out Protection: Prevents damage to the system during low input voltage conditions.
  • Over Voltage Protection (OVP): Protects the system from excessive output voltage.
  • Over Load Protection (OLP): Limits the output power to prevent damage from overload conditions.
  • Short Circuit Protection (SCP): Protects the system from short circuits at the output.
  • Over Temperature Protection (OTP): Protects the IC from thermal damage.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions.
  • Adjustable Switching Frequency: Allows optimization for different application requirements.

Benefits:

  • High Efficiency: Optimizes power conversion efficiency, reducing energy waste.
  • Reliable Protection: Comprehensive protection features ensure system reliability.
  • Low EMI: Frequency jittering minimizes electromagnetic interference.
  • Compact Design: Integrated features reduce the number of external components required.
  • Cost-Effective: Provides a high-performance solution at a competitive cost.

Additional Details:

The LD5760GR typically operates with a wide input voltage range, making it suitable for various global power standards. The switching frequency is adjustable, allowing designers to optimize the performance for specific applications. It is usually available in SOP or DIP packages. The IC integrates several protection features, ensuring a robust and reliable power supply design. External components, such as resistors and capacitors, are required to set the operating parameters and provide loop compensation.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,905 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess