EN
  • EN
  • DE

SII9533CNUC

Part No SII9533CNUC
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837664-SII9533CNUC
Ultra Librarian 3D Model Ultra Librarian SII9533CNUC CAD Model

Description

The SII9533CNUC is an HDMI transmitter manufactured by Lattice Semiconductor Corporation. It is designed to transmit high-definition audio and video signals over HDMI interfaces. This transmitter is used in a variety of devices that require HDMI output, ensuring high-quality signal transmission to displays, projectors, and other compatible devices.

Applications:

  • Blu-ray and DVD Players: Transmits high-definition video and audio to TVs and home theater systems.
  • Gaming Consoles: Enables the output of high-resolution gaming visuals and immersive audio to displays.
  • Set-Top Boxes: Facilitates the transmission of digital TV and streaming content to connected displays.
  • AV Receivers: Serves as a transmitter for routing audio and video signals from various sources to display devices.
  • PC and Laptop Computers: Allows for HDMI output to external monitors, projectors, and other display devices.

Features:

  • HDMI 1.4 Transmitter: Compliant with HDMI 1.4 specifications, supporting high-definition video and audio.
  • Deep Color Support: Supports Deep Color modes for enhanced color fidelity.
  • High-Bandwidth Support: Enables transmission of high-resolution video signals without compression.
  • Integrated HDCP Engine: Includes an integrated High-bandwidth Digital Content Protection (HDCP) engine for secure content transmission.
  • Audio Format Support: Supports a wide range of audio formats, including Dolby Digital, DTS, and PCM.
  • Low Power Consumption: Designed for efficient power consumption, making it suitable for portable devices.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • High-Quality Video Output: Delivers crystal-clear and vibrant video output, enhancing the viewing experience.
  • Immersive Audio Experience: Supports a wide range of audio formats, providing a rich and immersive audio experience.
  • Secure Content Transmission: The integrated HDCP engine ensures secure transmission of protected content.
  • Wide Compatibility: Compatible with a wide range of HDMI-enabled devices, ensuring seamless integration.
  • Reduced System Cost: The integrated features and compact package help reduce system cost and complexity.
  • Improved Reliability: Designed for reliable performance in demanding multimedia applications.

The SII9533CNUC offers high-quality audio and video output over HDMI. The HDCP engine is vital for playing copy-protected content. Its small footprint and low power consumption makes it ideal for portable devices. It supports various video modes and color depths. It also supports a number of audio formats ensuring compatibility with a wide range of devices.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Advantech Corp
SWITCH SL set USA
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7520 $54.2640
16+ $6.3606 $101.7696
25+ $6.1618 $154.0450
34+ $5.9631 $202.7454
44+ $5.7643 $253.6292
59+ $5.1680 $304.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess