EN
  • EN
  • DE

SCALER-X2-UT1

Part No SCALER-X2-UT1
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Lattice Semiconductor Corporation
Series LatticeCORE™
Package Bulk
Type License
For Use With/Related Products Lattice
Base Product Number SCALER-X2
Other Names SCALERX2UT1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1283212-SCALER-X2-UT1
Ultra Librarian 3D Model Ultra Librarian SCALER-X2-UT1 CAD Model

Description

The LatticeCORE™ SCALER-X2 Development Board is a license type product designed for use with Lattice products.

  • Packaging: Bulk
  • Operating System/Platform: Not specified
  • Ideal for: Development boards, kits, and programmers for software and services applications
  • ECCN: 3D991 compliant
  • MSL Level: 1 (Unlimited)
  • REACH: Not affected
  • HTSUS code: 8523.49.2010
  • Other names: SCALERX2UT1, SCALER-X2

You May Also Be Interested in

Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
EXEMPLAR SYNTHESIS LIBS/INTRFC / Integrated Development Environment (IDE)
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
Microchip Technology
MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess