EN
  • EN
  • DE

PR4538PW

Part No PR4538PW
Manufacturer Lattice Semiconductor Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 093129-PR4538PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PR4538PW CAD Model

Description

The PR4538PW is a programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. It is designed to provide flexible and customizable logic solutions for a variety of applications. While specific detailed information on this particular part number is limited, information about similar Lattice PLDs can provide a general understanding of its features and applications.

Programmable logic devices, including the PR4538PW, are semiconductor devices that can be electrically configured to implement a wide range of digital circuits. This programmability allows designers to create custom logic functions tailored to their specific needs, offering significant advantages over traditional fixed-function logic devices. The PR4538PW likely offers reprogrammability, allowing designers to modify the logic design even after the device has been installed in a system. Given its manufacturer, it may be part of a broader Lattice product family.

Applications:

  • Industrial Automation: Implementing custom control logic for machinery and equipment.
  • Consumer Electronics: Integrating logic functions in televisions, set-top boxes, and other consumer devices.
  • Networking Equipment: Implementing custom protocols and interfaces in routers, switches, and other networking devices.
  • Automotive Systems: Controlling various functions within a vehicle, such as engine management, infotainment, and safety systems.
  • Aerospace and Defense: Implementing specialized logic functions in avionics, radar systems, and other critical applications.

Features:

  • Programmable Logic: Allows for flexible configuration of logic functions.
  • Reprogrammability: Enables modification of the logic design after installation.
  • High-Speed Performance: Likely designed for fast signal processing and data transfer.
  • Low Power Consumption: May incorporate power-saving features for energy-efficient operation.
  • Compact Package: Enables integration into space-constrained applications.

Benefits:

  • Design Flexibility: Allows designers to create custom logic functions tailored to their specific needs.
  • Reduced Development Time: Enables rapid prototyping and implementation of logic designs.
  • Improved System Performance: Can optimize logic functions for faster processing and reduced latency.
  • Lower Power Consumption: Reduces energy usage and extends battery life in portable devices.
  • Increased System Reliability: Provides a robust and reliable solution for implementing critical logic functions.

Given that Lattice Semiconductor Corporation manufactures it, the PR4538PW likely offers a combination of performance, flexibility, and low power consumption. The specific specifications, such as logic capacity, operating voltage, and package type, would be detailed in the product datasheet, which is recommended for accurate details.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5625 $59.0625
250+ $0.4620 $115.5000
390+ $0.4470 $174.3300
535+ $0.4331 $231.7085
695+ $0.4181 $290.5795
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess