EN
  • EN
  • DE

PLSI2064-125LJ

Part No PLSI2064-125LJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007422-PLSI2064-125LJ
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLSI2064-125LJ CAD Model

Description

The PLSI2064-125LJ is a Programmable Logic Device (PLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 2000 family. These devices are known for their high performance, flexible architecture, and ease of programming. They are commonly used for implementing custom logic functions in a variety of digital systems.

Applications

  • Address Decoding
  • State Machine Implementation
  • Peripheral Control
  • Glue Logic
  • Data Path Control

Features

  • High-speed logic implementation
  • Electrically Erasable and Reprogrammable (E2CMOS) technology
  • Programmable interconnect array (PIA)
  • TTL compatible inputs and outputs
  • In-system programmability (ISP)
  • Low power consumption

Benefits

  • Fast prototyping and design changes
  • Reduced component count
  • Improved system performance
  • Simplified PCB layout
  • Increased design flexibility
  • Reduced time-to-market

Additional Details

The PLSI2064-125LJ utilizes a programmable AND array and a fixed OR array to implement custom logic functions. The Electrically Erasable and Reprogrammable (E2CMOS) technology allows for easy reprogramming and design iterations. The Programmable Interconnect Array (PIA) provides flexible routing of signals between different logic blocks. The in-system programmability (ISP) feature enables the device to be programmed while it is mounted on the PCB, simplifying design updates and modifications. The '-125' in the part number indicates the propagation delay, typically in nanoseconds (ns), which reflects the device's speed. The 'LJ' usually refers to the package type, which is often a plastic J-leaded chip carrier (PLCC).

The number of gate equivalents, propagation delay, supply voltage, and operating temperature range are critical parameters for device selection. Consult the Lattice Semiconductor datasheet for complete specifications. The device is usually programmed with industry-standard programming tools and languages.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess