EN
  • EN
  • DE

PLSI1024-60LJ

Part No PLSI1024-60LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 349568-PLSI1024-60LJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLSI1024-60LJ CAD Model

Description

The PLSI1024-60LJ is a Programmable Logic Sequencer (PLS) manufactured by Lattice Semiconductor Corporation. It is a member of the ispLSI 1000 family, known for its in-system programmability and high-performance capabilities. This device provides a flexible solution for implementing a wide range of digital logic functions.

Applications:

  • Complex State Machine Design: Used in applications requiring intricate state control logic.
  • Address Decoding and Memory Management: Implemented in memory systems for address decoding and management tasks.
  • Peripheral Interface Control: Controls the interface between microprocessors and various peripherals.
  • Data Communication Systems: Employed in data communication equipment for functions like encoding and decoding.
  • Industrial Control Systems: Utilized in industrial control equipment for sequential control and automation.

Features:

  • High-Speed Performance: Features a propagation delay of 60ns.
  • In-System Programmability (ISP): Allows for easy reprogramming and design modifications without removing the device from the circuit board.
  • Flexible AND/OR Array: Provides a programmable AND/OR array for implementing complex logic functions.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • 24 Macrocells: Includes 24 macrocells for increased logic capacity.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Simplified Design Process: Reduces design complexity and accelerates development time.
  • Reduced Board Space: Integrates multiple logic functions into a single device, saving valuable board space.
  • Enhanced Design Flexibility: Allows for easy modification and adaptation to changing requirements.
  • Improved System Reliability: Fewer components result in higher system reliability.
  • Lower System Cost: Reduces the overall cost of the system by integrating multiple functions into a single device.

Additional Details:

The PLSI1024-60LJ operates on a single 5V power supply. It is offered in various package options, including PLCC and DIP. The device is programmed using standard programming tools and techniques. The internal architecture includes a programmable AND/OR array, which provides a high degree of flexibility in implementing logic functions. The 24 macrocells can be configured to implement a wide range of logic functions, including flip-flops, latches, and combinatorial logic. The device also incorporates input/output (I/O) pins that can be individually configured as inputs, outputs, or bi-directional ports, further enhancing its versatility.

The in-system programmability feature is a key advantage, enabling designers to quickly update the device's configuration without physically removing it from the board. This is particularly beneficial during prototyping and debugging phases. The PLSI1024-60LJ is a robust and versatile device suitable for a wide range of digital logic applications, offering a balance of performance, flexibility, and ease of use.

You May Also Be Interested in

Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4504 $61.8016
10+ $12.6773 $126.7730
15+ $12.2811 $184.2165
20+ $11.8850 $237.7000
26+ $11.4888 $298.7088
34+ $10.3003 $350.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess