EN
  • EN
  • DE

PALCE26V12H-20JC/4

Part No PALCE26V12H-20JC/4
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988420-PALCE26V12H-20JC/4
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE26V12H-20JC/4 CAD Model

Description

The PALCE26V12H-20JC/4 is a high-performance Programmable Array Logic (PAL) device from Lattice Semiconductor. It is designed for implementing custom logic functions and replacing multiple discrete logic gates. This device provides a flexible and cost-effective solution for a wide range of digital logic applications.

Applications:

  • Address decoding: Decoding memory addresses in computer systems and embedded systems.
  • State machines: Implementing state machines for control and sequencing applications.
  • Combinatorial logic: Implementing custom combinatorial logic functions.
  • Glue logic: Interfacing different digital components in a system.
  • Peripheral control: Controlling peripherals in embedded systems.

Features:

  • Programmable logic array: Allows for flexible implementation of custom logic functions.
  • High speed: Offers high-speed operation, typically with propagation delays in the nanosecond range.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • In-system programmability: Allows for programming and reprogramming while the device is installed in the system.
  • Compact package size: Available in a compact package, reducing board space requirements.

Benefits:

  • Flexibility: Programmable logic array allows for flexible implementation of custom logic functions.
  • High performance: High-speed operation enables demanding applications.
  • Reduced component count: Replaces multiple discrete logic gates, reducing component count and board space.
  • Simplified design: Simplifies system design by integrating multiple logic functions into a single device.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The PALCE26V12H-20JC/4 is programmed using standard PAL programming tools. It offers a variety of input/output configurations to meet the requirements of different applications. Specific programming procedures, timing characteristics, and logic configurations can be found in the Lattice Semiconductor datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess