EN
  • EN
  • DE

ORT8850H1BMN680C2S

Part No ORT8850H1BMN680C2S
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Description ORT8850H-1BMN680C2S Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083369-ORT8850H1BMN680C2S
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ORT8850H1BMN680C2S CAD Model

Description

The ORT8850H1BMN680C2S is a high-performance Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It is designed to provide a flexible and efficient solution for a wide range of digital logic applications. This FPGA is part of the broader Lattice family known for their low power consumption and compact size, making them suitable for embedded systems and portable devices.

Applications

  • Industrial Automation: Used in control systems, robotics, and machine vision applications.
  • Communications Infrastructure: Employed in wireless communication systems, network interface cards, and data centers.
  • Consumer Electronics: Integrated into digital cameras, gaming consoles, and smart home devices.
  • Automotive Systems: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and vehicle control units.
  • Aerospace and Defense: Found in radar systems, navigation equipment, and avionics.

Features

  • High Logic Density: Offers a substantial amount of programmable logic cells to implement complex digital circuits.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Flexible I/O Interfaces: Supports a variety of interfaces including LVDS, CMOS, and differential signaling.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Advanced Packaging: Available in compact packages to minimize board space requirements.

Benefits

  • Reduced Time-to-Market: Allows for rapid prototyping and implementation of custom logic designs.
  • Increased Design Flexibility: Provides a programmable platform to adapt to changing requirements and standards.
  • Lower System Cost: Enables integration of multiple functions into a single device, reducing overall system complexity and cost.
  • Improved Performance: Offers high-speed processing capabilities for demanding applications.
  • Enhanced Reliability: Provides robust operation in harsh environments.

Additional Details

The ORT8850H1BMN680C2S operates over an extended temperature range, ensuring reliable performance in various operating conditions. It is supported by comprehensive development tools from Lattice Semiconductor, including synthesis software, place-and-route tools, and debugging utilities. This FPGA also includes security features to protect against unauthorized access and tampering. Specific technical specifications, such as the number of logic cells, memory capacity, and I/O count, can be found in the official Lattice Semiconductor datasheet for this part number.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess