EN
  • EN
  • DE

OR2C06A-4

Part No OR2C06A-4
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341366-OR2C06A-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2C06A-4 CAD Model

Description

Overview

The OR2C06A-4 is a Field-Programmable Gate Array (FPGA) manufactured by Lattice Semiconductor Corporation. It belongs to the ORCA 2C series, known for its flexible architecture and suitability for a variety of digital logic applications. The OR2C06A-4 is designed to offer a configurable platform for implementing custom circuits, enabling designers to tailor the hardware to their specific needs. This FPGA is typically used in telecommunications, networking, industrial control, and embedded systems where quick turnaround times and programmability are essential.

Applications

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Control Systems
  • Embedded Systems
  • Data Processing

Features

  • Configurable Logic Blocks: Contains a matrix of configurable logic blocks that can be programmed to implement various digital functions.
  • Flexible Routing Resources: Offers a hierarchical routing structure that allows for efficient interconnection of logic blocks.
  • Embedded Memory: Includes on-chip memory blocks for data storage and temporary data buffering.
  • Versatile I/O: Supports a wide range of I/O standards, enabling integration with various external devices and systems.
  • JTAG Programming: Allows for easy programming and debugging via the JTAG (Joint Test Action Group) interface.

Benefits

  • Design Flexibility: Provides the ability to customize and reconfigure hardware, allowing designers to adapt to changing requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development, shortening the design cycle and accelerating product launch.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs, particularly for low- to medium-volume production.
  • Easy Programming and Debugging: Simplifies the design process with the support of Lattice's design software and standard JTAG programming interface.
  • Adaptable Design: Allows for design changes and updates without the need for hardware modifications, facilitating greater adaptability to evolving system requirements.

Additional Details

The OR2C06A-4 is available in various package options. The '-4' suffix typically denotes a specific speed grade or performance level within the ORCA 2C family. It requires a specific supply voltage for operation, which is detailed in the manufacturer's datasheet. The FPGA is typically programmed using Lattice's design tools and a JTAG programmer. Key specifications, such as the number of logic cells, memory size, and I/O pin count, are available in the datasheet. This FPGA is a viable option for applications demanding flexibility, quick turnaround, and efficient implementation of custom digital logic.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess