EN
  • EN
  • DE

MACH13115JC/118JI/1

Part No MACH13115JC/118JI/1
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995355-MACH13115JC/118JI/1
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH13115JC/118JI/1 CAD Model

Description

The MACH13115JC/118JI/1 is a high-performance, high-density programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. It belongs to the MACH® family, known for its speed, flexibility, and ease of use. This PLD is designed for implementing complex digital circuits and is commonly used in applications requiring high-speed logic and custom hardware solutions.

Applications

  • High-speed data processing
  • Communication systems
  • Industrial control systems
  • Video processing
  • Custom logic design

Features

  • High-density PLD architecture
  • High-speed performance
  • Programmable logic blocks (PLBs)
  • Global routing resources
  • Flexible I/O interface
  • In-system programmability (ISP)
  • Low power consumption

Benefits

  • Fast prototyping and development
  • Customizable hardware solutions
  • Reduced system cost and complexity
  • Improved system performance
  • Flexible design options
  • Easy to update and modify designs

Additional Details

The MACH13115JC/118JI/1 PLD provides a high-density architecture with a large number of programmable logic blocks (PLBs) and global routing resources. This allows for the implementation of complex digital circuits with high-speed performance. The flexible I/O interface supports a variety of signaling standards, enabling easy integration with other components in the system. The in-system programmability (ISP) feature allows the device to be programmed and reprogrammed while it is installed in the system, simplifying the development and debugging process.

The MACH13115JC/118JI/1 PLD is designed for low power consumption, making it suitable for battery-powered and portable applications. The device is supported by a comprehensive suite of development tools, including a schematic capture editor, a logic simulator, and a programming tool. These tools make it easy to design, simulate, and implement complex digital circuits using the MACH13115JC/118JI/1 PLD. The MACH13115JC/118JI/1 is a versatile and powerful PLD that provides a flexible and cost-effective solution for implementing custom hardware solutions.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess