EN
  • EN
  • DE

LMCXO2-7000HC-5FG484ICA1

Part No LMCXO2-7000HC-5FG484ICA1
Manufacturer Lattice Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+14+
Reference case BGA
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 754294-LMCXO2-7000HC-5FG484ICA1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMCXO2-7000HC-5FG484ICA1 CAD Model

Description

The LMCXO2-7000HC-5FG484ICA1 is a high-performance Crystal Oscillator (XO) from Lattice Semiconductor Corporation. It's designed to provide a stable and accurate clock signal for various electronic applications. Specifically, this oscillator generates a 70.000 MHz clock frequency, making it suitable for use in networking, telecommunications, and other high-speed digital systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Telecommunications Systems: Base stations, optical transceivers, and communication servers.
  • High-Speed Data Acquisition: Used in data acquisition systems requiring a precise clock source.
  • Test and Measurement Equipment: Signal generators, oscilloscopes, and frequency counters.
  • FPGA and Microprocessor Clocking: Providing a clock signal for Field-Programmable Gate Arrays (FPGAs) and microprocessors.

Features:

  • 70.000 MHz Output Frequency: Provides a precise 70 MHz clock signal.
  • HCMOS Output Logic: Compatible with standard HCMOS logic levels.
  • Low Jitter: Minimizes phase noise for improved signal integrity.
  • Excellent Frequency Stability: Maintains a stable frequency over temperature and voltage variations.
  • 3.3V Power Supply: Operates from a standard 3.3V power supply.
  • Surface Mount Package: Designed for automated assembly.
  • FG484 Package: Fine-pitch ball grid array (FBGA) package.

Benefits:

  • High Accuracy: Provides a stable and accurate clock signal for critical timing applications.
  • Low Jitter: Reduces signal distortion and improves system performance.
  • Reliability: Designed for robust performance in demanding environments.
  • Ease of Use: Surface mount package simplifies manufacturing process.
  • Compact Size: FBGA package allows for high-density board designs.
  • Compatibility: HCMOS output is compatible with a wide range of digital devices.

Additional Details:

The LMCXO2-7000HC-5FG484ICA1 is characterized by its low phase noise and good frequency stability over a wide temperature range. It typically has a frequency stability of ±25 ppm or better. The jitter performance is specified as typical RMS jitter value. The device is designed to meet strict electromagnetic compatibility (EMC) requirements. The operating temperature range is typically -40°C to +85°C. Detailed specifications regarding rise and fall times, duty cycle, and output drive strength are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess