EN
  • EN
  • DE

LFXP2-8E-5MG132C

Part No LFXP2-8E-5MG132C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 8KLUTS 86I/O 132-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023799-LFXP2-8E-5MG132C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFXP2-8E-5MG132C CAD Model

Description

The LFXP2-8E-5MG132C is a low-power, cost-optimized Field Programmable Gate Array (FPGA) from the LatticeXP2 family. It is designed for a wide range of applications where low power consumption, small size, and flexible programmability are essential. This FPGA offers a balance of logic density, memory resources, and I/O capabilities.

Applications:

  • Mobile devices
  • Handheld electronics
  • Portable medical devices
  • Industrial control
  • Consumer electronics

Features:

  • 8,000 Logic Cells
  • Embedded Block RAM
  • Advanced Security Features
  • 132-pin Chip Scale Package (CSP) or Micro Gate Array (MGA) package
  • Low Power Consumption
  • Flexible I/O
  • In-System Programmable (ISP)

Benefits:

  • Low Power: Extends battery life in portable applications.
  • Small Size: Reduces board space requirements.
  • Flexibility: Programmability allows for design changes and updates in the field.
  • Security Features: Protects against unauthorized access and tampering.

Additional Details:

The LFXP2-8E-5MG132C is programmed using Lattice's Diamond design software. The '8E' indicates the logic density within the LatticeXP2 family. The '-5' probably refers to the speed grade of the device. The 'MG132' specifies the package type (Micro Gate Array) and pin count. The 'C' likely indicates the commercial temperature grade. The device is designed for low static and dynamic power consumption. It supports various I/O standards, including LVTTL, LVCMOS, and differential signaling. Refer to the Lattice Semiconductor datasheet for detailed electrical specifications, timing diagrams, programming instructions, and power consumption characteristics.

The LatticeXP2 family features advanced security features, including bitstream encryption and authentication. The small package size makes it suitable for space-constrained applications. The flexible I/O allows for easy interfacing with various peripherals. Proper power supply decoupling and signal integrity are crucial for ensuring proper device operation at high speeds. This device is often used where a combination of low power, small size and reasonable performance is needed.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess