EN
  • EN
  • DE

LFX200EB-04F256I

Part No LFX200EB-04F256I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 160 I/O 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 160 113664 2704 256-BGA
Manufacturer Lattice Semiconductor Corporation
Series ispXPGA®
Package Tray
Part Status Obsolete
Number of I/O 160
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-FPBGA (17x17)
Family Name LFX200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923005-LFX200EB-04F256I
Ultra Librarian 3D Model Ultra Librarian LFX200EB-04F256I CAD Model

Description

The LFX200EB-04F256I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It is a member of the Lattice E-Series family of FPGAs, which are designed for low-power and cost-sensitive applications. The LFX200EB-04F256I has 2704 logic elements (LEs), 1352 adaptive logic modules (ALMs), 111 kbit of embedded memory, and 208 I/Os. It supports a supply voltage of 2.3 V to 3.6 V and has a maximum operating temperature of 85°C.

The LFX200EB-04F256I is a versatile FPGA that can be used in a wide range of applications, including:

  • Industrial automation: The LFX200EB-04F256I can be used to implement motor control, sensor fusion, and other industrial automation tasks.
  • Consumer electronics: The LFX200EB-04F256I can be used to implement video processing, audio processing, and other consumer electronics applications.
  • Automotive: The LFX200EB-04F256I can be used to implement advanced driver assistance systems (ADAS), infotainment systems, and other automotive applications.
  • Aerospace and defense: The LFX200EB-04F256I can be used to implement communication systems, radar systems, and other aerospace and defense applications.

The LFX200EB-04F256I is a popular choice for designers because it offers a good balance of performance, power, and cost. It is also easy to use, thanks to Lattice's comprehensive suite of design tools and resources.

Here are some of the key features and benefits of the LFX200EB-04F256I FPGA:

  • Low power: The LFX200EB-04F256I is designed for low-power operation, making it ideal for battery-powered and other power-sensitive applications.
  • Low cost: The LFX200EB-04F256I is a cost-effective FPGA solution, making it ideal for budget-conscious applications.
  • High performance: The LFX200EB-04F256I offers high performance for its price point, making it ideal for applications that require a good balance of performance and cost.
  • Easy to use: The LFX200EB-04F256I is easy to use, thanks to Lattice's comprehensive suite of design tools and resources.

The LFX200EB-04F256I FPGA is a versatile and powerful FPGA solution that is ideal for a wide range of applications. It offers a good balance of performance, power, cost, and ease of use.

Here are some specific examples of how the LFX200EB-04F256I FPGA can be used in different applications:

  • Industrial automation: The LFX200EB-04F256I FPGA can be used to implement motor control in industrial automation applications. For example, the FPGA can be used to generate the pulse-width modulation (PWM) signals that are needed to control the speed and direction of a motor.
  • Consumer electronics: The LFX200EB-04F256I FPGA can be used to implement video processing in consumer electronics applications. For example, the FPGA can be used to scale and rotate video images, or to implement image compression and decompression algorithms.
  • Automotive: The LFX200EB-04F256I FPGA can be used to implement ADAS features in automotive applications. For example, the FPGA can be used to implement lane departure warning systems, pedestrian detection systems, and adaptive cruise control systems.
  • Aerospace and defense: The LFX200EB-04F256I FPGA can be used to implement communication systems in aerospace and defense applications. For example, the FPGA can be used to implement digital signal processing (DSP) algorithms for radar and communication systems.

The LFX200EB-04F256I FPGA is a powerful and versatile FPGA solution that can be used in a wide range of applications. It offers a good balance of performance, power, cost, and ease of use.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess