EN
  • EN
  • DE

LFX1200EB-03F900I

Part No LFX1200EB-03F900I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded Processors and Controllers
Description FPGA ispXPGA Family 1.25M Gates 15376 Cells EECMOS Technology 2.5V/3.3V 900-Pin FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 82.5 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of I/Os 496
Number of Logic Blocks (LABs) 15376
Number of Logic Elements/Cells 15376
Number of Pins 900
Operating Supply Voltage 2.5 V
RAM Size 51.8 kB
RoHS Non-Compliant
Win Source Part Number 1033057-LFX1200EB-03F900I
Categories Embedded Processors and Controllers
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFX1200EB-03F900I CAD Model

Description

The LFX1200EB-03F900I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It belongs to the LatticeXP family and is designed for a variety of applications including industrial control, communications, and embedded systems. This FPGA offers a combination of low cost, low power, and high performance, making it suitable for both prototyping and production deployments.

Applications:

  • Industrial Control Systems
  • Embedded Systems
  • Communication Systems
  • Motor Control
  • Image Processing

Features:

  • Logic Cells: 1200 LUT4 logic cells
  • Embedded Memory: Distributed RAM blocks
  • I/O: Flexible I/O capabilities with support for various standards
  • Clock Management: Integrated clock management circuitry
  • Operating Voltage: Low-voltage operation for reduced power consumption
  • Package: Fine-pitch BGA (FBGA) package
  • Temperature Grade: Industrial temperature range

Benefits:

  • Flexibility: Allows for customized logic implementation to meet specific application requirements.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of custom logic solutions.
  • Cost-Effective: Offers a cost-effective solution for implementing custom logic functions.

Additional Details:

The LFX1200EB-03F900I provides a flexible and programmable platform for implementing custom logic functions. It features a rich set of resources, including logic cells, embedded memory, and I/O blocks, allowing designers to create complex digital circuits. The FPGA supports a variety of I/O standards, making it easy to interface with different types of peripherals and devices.

The device operates over an industrial temperature range, making it suitable for use in harsh environments. The fine-pitch BGA package allows for high-density integration and efficient heat dissipation. The low-voltage operation of the FPGA reduces power consumption, making it ideal for battery-powered and energy-sensitive applications.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess