EN
  • EN
  • DE

LCMXO2280C-4FT324C-3I

Part No LCMXO2280C-4FT324C-3I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018374-LCMXO2280C-4FT324C-3I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMXO2280C-4FT324C-3I CAD Model

Description

The LCMXO2280C-4FT324C-3I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the MachXO2 family. FPGAs are versatile integrated circuits that can be reconfigured after manufacturing, allowing designers to implement custom logic functions. This particular device is known for its low power consumption and compact size, making it suitable for a wide range of applications.

Applications:

  • Consumer Electronics: Used in portable devices, wearables, and other consumer products for implementing custom logic and control functions.
  • Industrial Automation: Employed in industrial control systems, motor control, and sensor interfaces for real-time processing and control.
  • Communication Systems: Found in networking equipment, wireless communication devices, and data acquisition systems for signal processing and data routing.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and diagnostic devices for custom logic and control.
  • Automotive Electronics: Used in automotive infotainment systems, advanced driver-assistance systems (ADAS), and body control modules for custom logic and interface functions.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Instant-on Architecture: Provides fast startup times, enabling rapid system response.
  • Flexible I/O: Offers a wide range of I/O options, allowing for easy interfacing with various external devices.
  • Embedded Memory: Includes embedded memory blocks for storing data and code.
  • System Integration: Integrates multiple functions into a single device, reducing system complexity and cost.

Benefits:

  • Design Flexibility: Allows for custom logic implementation, enabling designers to tailor the device to specific application requirements.
  • Rapid Prototyping: Facilitates rapid prototyping and development, accelerating time-to-market for new products.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • System Integration: Reduces system complexity and cost by integrating multiple functions into a single device.
  • Long Product Lifecycle: Offers a long product lifecycle, ensuring continued availability and support.

Additional Details:

The LCMXO2280C-4FT324C-3I features 2280 Look-Up Tables (LUTs), which are the basic building blocks for implementing logic functions. It operates at a specific voltage range and offers various power-saving modes to optimize energy consumption. The device is available in a 324-pin FTBGA package. Detailed technical specifications, including clock speed, memory capacity, and I/O configurations, can be found in the product datasheet provided by Lattice Semiconductor Corporation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess