EN
  • EN
  • DE

LCMXO2-4000HC-6QN84I

Part No LCMXO2-4000HC-6QN84I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 84QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202977-LCMXO2-4000HC-6QN84I
Win Source Part Number Cross
Manufacturer Lattice Semiconductor Corporation
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series MachXO2
Package Tray
Product Status Active
Number of LABs/CLBs 540
Number of Logic Elements/Cells 4320
Total RAM Bits 94208
Voltage - Supply 2.375V ~ 3.465V
Ultra Librarian 3D Model Ultra Librarian LCMXO2-4000HC-6QN84I CAD Model

Description

The LCMXO2-4000HC-6QN84I is a low-power, instant-on, non-volatile Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, part of the MachXO2 family. This FPGA is designed for a wide range of applications requiring flexible logic implementation, high performance, and low power consumption.

Applications

  • Consumer Electronics
  • Industrial Control
  • Automotive Systems
  • Communication Equipment
  • Medical Devices

Features

  • 4320 Look-Up Tables (LUTs): Provides ample logic resources for implementing complex digital circuits.
  • Non-Volatile Configuration: Enables instant-on operation and eliminates the need for external configuration memory.
  • Low Power Consumption: Designed for low-power applications.
  • Embedded Memory: Includes embedded SRAM for data storage.
  • Flexible I/O: Supports a wide range of I/O standards.
  • High-Speed Performance: Provides high-speed switching and processing capabilities.
  • Advanced Packaging: Available in a QFN84 package for space-constrained applications.

Benefits

  • Flexibility and Customization: Allows for implementing custom logic functions.
  • Instant-On Operation: Enables immediate operation upon power-up.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reduced System Cost: Eliminates the need for external configuration memory.
  • Simplified System Design: Easy to integrate into various systems.

Additional Details

The LCMXO2-4000HC-6QN84I operates on a core voltage of typically 1.2V. It is designed to be programmed using standard FPGA design tools. The non-volatile configuration memory allows the FPGA to retain its configuration even when power is removed, enabling instant-on operation. The device includes embedded SRAM memory blocks for data storage and processing. The flexible I/O structure allows for interfacing with a wide range of external devices and interfaces. The QFN84 package provides a small footprint, making it suitable for space-constrained applications. The FPGA is commonly used in applications where flexibility, low power consumption, and instant-on operation are required, such as in consumer electronics, industrial control, and communication equipment.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2918 $59.2918
3+ $48.6497 $145.9491
4+ $47.1294 $188.5176
5+ $45.6091 $228.0455
6+ $44.0888 $264.5328
8+ $39.5279 $316.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess