EN
  • EN
  • DE

LCMXO2-4000HC-4BG332I

Part No LCMXO2-4000HC-4BG332I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 274 I/O 332CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 274 94208 4320 332-FBGA
Manufacturer Lattice Semiconductor Corporation
Series MachXO2
Package Tray
Number of I/O 274
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 332-FBGA
Case / Package 332-CABGA (17x17)
Family Name LCMXO2-4000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 220-1453, LCMXO2-4000HC-4BG332I-ND, LCMXO24000HC4BG332I
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922819-LCMXO2-4000HC-4BG332I
Ultra Librarian 3D Model Ultra Librarian LCMXO2-4000HC-4BG332I CAD Model

Description

The LCMXO2-4000HC-4BG332I is a low-cost, low-power Field-Programmable Gate Array (FPGA) from the MachXO2 family by Lattice Semiconductor Corporation. It's designed for a wide array of applications ranging from consumer electronics to industrial automation. The device provides a substantial amount of programmable logic, embedded memory, and flexible I/O capabilities while maintaining low power consumption.

Applications

  • Consumer Electronics: Mobile devices, set-top boxes, and portable media players.
  • Industrial Automation: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Communications Equipment: Routers, switches, and network interface cards (NICs).
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and handheld devices.
  • Automotive Electronics: Infotainment systems, driver assistance systems, and control modules.

Features

  • 4000 Look-Up Tables (LUTs): Provides ample logic resources for complex designs.
  • Embedded Memory: Offers on-chip memory for data storage and processing.
  • Flexible I/O: Supports a wide range of I/O standards for interfacing with external devices.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Offers a small footprint for space-constrained applications.

Benefits

  • Design Flexibility: Programmable logic allows for customization and design changes.
  • Reduced System Cost: Integration of multiple functions into a single device.
  • Improved Performance: Optimized architecture for high-speed operation.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Faster Time-to-Market: Easy design and programming tools accelerate product development.

Additional Details

The LCMXO2-4000HC-4BG332I features a non-volatile configuration memory, eliminating the need for external configuration devices. The device supports a wide range of I/O standards, allowing for seamless integration with other components. Detailed datasheets provide information on timing characteristics, power consumption, and I/O specifications. The Lattice Diamond design software provides a comprehensive development environment for designing and programming the device. The device's architecture is optimized for implementing complex logic functions while minimizing power consumption. The “I” at the end of the part number typically indicates an industrial temperature range.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess