EN
  • EN
  • DE

DELL 0MNB0 - 500GB 7.2K 3.5 SATA 3G WD5000KS

Part No DELL 0MNB0 - 500GB 7.2K 3.5 SATA 3G WD5000KS
Manufacturer Dell
Catalog Hard Drives
Description 500GB 7.2K 3.5 SATA 3G WD5000KS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392999-DELL 0MNB0 - 500GB 7.2K 3.5 SATA 3G WD5000KS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0MNB0 - 500GB 7.2K 3.5 SATA 3G WD5000KS CAD Model

Description

The DELL 0MNB0 is a 500GB Hard Disk Drive (HDD) that offers a balance of capacity, performance, and reliability for both business and personal computing needs. With a 3.5-inch form factor and a SATA 3Gbps interface, this drive is designed for compatibility with a wide range of desktops, workstations, and entry-level server systems. The WD5000KS model operates at a spindle speed of 7200 RPM, ensuring faster data access and read/write speeds compared to lower RPM drives. This makes it suitable for applications requiring moderate storage capacity and speed, such as office productivity tasks, media storage, and entry-level database operations. Its integration into Dell systems is seamless, benefiting from Dell's quality assurance and reliability standards. The drive incorporates various technologies to enhance performance and data safety, including shock resistance to protect against physical impact and advanced error-correction for improved data integrity. Its 500GB capacity offers ample storage for operating systems, software applications, and data files, making it a versatile and cost-effective storage solution for users looking to upgrade or replace existing drives. The DELL 0MNB0 is a reliable choice for users seeking to balance performance with affordability in their storage solutions.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess