EN
  • EN
  • DE

LCMXO1200C-4TN100C-3I

Part No LCMXO1200C-4TN100C-3I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LATTICE 2015+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069077-LCMXO1200C-4TN100C-3I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMXO1200C-4TN100C-3I CAD Model

Description

The Lattice Semiconductor LCMXO1200C-4TN100C-3I is a low-density, non-volatile Field Programmable Gate Array (FPGA) from the MachXO family. Designed for low-power and cost-sensitive applications, it features 1200 Look-Up Tables (LUTs) and is optimized for control and interface functions. The 'C' in the part number designates commercial temperature range, and the 'I' indicates industrial temperature range. The '4' likely refers to speed grade.

Applications

  • System Management
  • Power Sequencing
  • Glue Logic
  • Level Translation
  • Interface Bridging
  • Data Buffering

Features

  • 1200 LUTs: Provides sufficient logic resources for typical control and interface applications.
  • Non-volatile Configuration: Enables instant-on functionality and simplifies system design by eliminating the need for external configuration memory.
  • Low Power Consumption: Ideal for portable and battery-powered devices.
  • Multiple I/O Standards Support: Offers flexible interfacing with various external components.
  • On-Chip Oscillator: Simplifies clocking requirements and reduces external component count.
  • TN100 Package: A small footprint Thin Quad Flat Pack (TQFP) package suitable for space-constrained applications.
  • Industrial Temperature Range: Ensures reliable operation in harsh environments.

Benefits

  • Cost-Effective Solution: Provides a balance of features and performance for cost-sensitive applications.
  • Instant-On Operation: Eliminates boot-up delays and improves system responsiveness.
  • Low Power Consumption: Extends battery life and reduces heat dissipation.
  • Design Flexibility: Allows for easy customization and adaptation to changing requirements.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • High Reliability: Ensures stable operation in demanding environments.

Additional Details

The LCMXO1200C-4TN100C-3I operates at a core voltage of 1.8V or 2.5V, depending on the specific configuration. It supports a wide range of I/O standards, including LVCMOS, LVTTL, and HSTL. The device is programmed using a standard JTAG interface. Lattice provides comprehensive design tools and IP cores to support the MachXO family. The TN100 package is a 100-pin TQFP package, which requires standard surface-mount soldering techniques. Detailed specifications regarding timing, power consumption, and I/O characteristics can be found in the product datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Sagami
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess