EN
  • EN
  • DE

LCMXO1200C-3MN132C

Part No LCMXO1200C-3MN132C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 101 I/O 132CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Status Active
Number of LABs/CLBs 150
Number of Logic Elements/Cells 1200
Total RAM Bits 9421
Number of I/O 101
Supply Voltage - Operating 1.71 V to 3.465 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 132-CSPBGA (8x8)
Win Source Part Number 1051904-LCMXO1200C-3MN132C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCMXO1200C-3MN132C CAD Model

Description

The LCMXO1200C-3MN132C is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation's MachXO family. These FPGAs are designed for low-density logic applications, offering a balance of low power consumption, small size, and sufficient performance for a variety of control and interface functions. The 'C' designation often indicates a commercial temperature range. The -3 indicates the speed grade. The MN132C refers to the package and temperature range.

Applications

  • System Glue Logic
  • Interface bridging
  • Power supply sequencing
  • Display control
  • I/O expansion

Features

  • 1200 LUTs (Look-Up Tables)
  • Low power consumption
  • Embedded memory blocks
  • sysIO interface with flexible I/O support
  • On-chip oscillator

Benefits

  • Reduced system cost through integration of multiple functions
  • Extended battery life in portable devices due to low power operation
  • Increased design flexibility
  • Fast prototyping and time-to-market
  • Simplified board layout due to small package size

Technical Specifications

The LCMXO1200C-3MN132C operates with a core voltage typically at 1.2V or 2.5V depending on the exact configuration and speed grade. It features approximately 1200 LUTs, offering a moderate level of programmable logic. The device includes embedded memory, useful for implementing small data buffers or state machines. The I/O pins are highly flexible and can support a variety of interface standards. The on-chip oscillator simplifies clocking and reduces the need for external components. The MN132C package is a 132-pin PQFP (Plastic Quad Flat Pack) or similar, offering a balance of size and ease of use for PCB assembly. It is designed for operation within a commercial temperature range. Programming is typically done via JTAG.

In summary, the LCMXO1200C-3MN132C is a versatile and efficient FPGA suitable for a wide range of low-density logic applications. Its low power consumption, flexible I/O, and integrated features make it a popular choice for system glue logic, interface bridging, and other control functions. The MachXO family provides designers with a cost-effective and easy-to-use solution for implementing custom logic circuits.

You May Also Be Interested in

Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1819 $53.1819
3+ $43.6364 $130.9092
4+ $42.2728 $169.0912
5+ $40.9091 $204.5455
7+ $39.5455 $276.8185
9+ $35.4546 $319.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess