EN
  • EN
  • DE

LC5256MV-4F256-5I

Part No LC5256MV-4F256-5I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068926-LC5256MV-4F256-5I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC5256MV-4F256-5I CAD Model

Description

The LC5256MV-4F256-5I is a high-performance FPGA (Field-Programmable Gate Array) from Lattice Semiconductor Corporation, belonging to their MachXO family. This device is designed for a broad spectrum of applications, emphasizing low power consumption, cost-effectiveness, and high logic density. It is frequently utilized in applications requiring programmable logic solutions, such as industrial control, communications, and consumer electronics.

Applications

  • Industrial Automation: Suitable for use in programmable logic controllers (PLCs) and motor control systems.
  • Telecommunications Equipment: Used in networking devices and communication infrastructure.
  • Consumer Electronics: Integrated into various consumer products, including set-top boxes and gaming consoles.
  • Medical Devices: Employed in medical imaging and diagnostic equipment.
  • Automotive Systems: Utilized in vehicle control systems and infotainment units.

Features

  • High Logic Density: Offers 256 Macrocells to implement complex logic functions.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable applications.
  • On-Chip SRAM: Includes on-chip Static Random-Access Memory for data storage and processing.
  • Flexible I/O Interface: Supports a wide variety of I/O standards, including LVCMOS and LVTTL.
  • sysCLOCK PLL: Features an integrated Phase-Locked Loop (PLL) for clock management and synthesis.
  • 256-Pin FineLine BGA Package: Provides high pin density and efficient thermal management.
  • Fast Propagation Delay: Ensures high-speed performance for time-critical applications.

Benefits

  • Design Flexibility: Allows designers to implement custom logic functions and interfaces tailored to their specific needs.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing component count and board size.
  • Accelerated Time-to-Market: Enables rapid prototyping and design iteration, accelerating product development cycles.
  • Improved System Performance: Delivers high-speed operation and low latency.
  • Enhanced System Reliability: Provides robust and reliable operation in demanding environments.

The LC5256MV-4F256-5I is offered in a 256-pin FineLine BGA package and is designed to operate over the industrial temperature range (-40°C to +85°C), as indicated by the "I" in the part number. The "-5" usually denotes a specific speed grade. The "-4" designation in the part number refers to a specific voltage rating. This FPGA offers a compelling balance of performance, flexibility, and power efficiency, making it suitable for a diverse array of digital systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0772
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess