The ispMACH® 4000 series is a line of integrated circuits (ICs) that belong to the category of Embedded CPLDs (Complex Programmable Logic Devices). This specific product, identified by the Win Source Part Number 922745-LC4384V-5FN256C, is available in bulk packaging with a standard package of 1 piece.
- I/O Pins: It offers 192 I/O pins
- Programmability: and is programmable as an In System Programmable (ISP) device.
- Delay Time: With a maximum delay time of 5 ns, this IC operates @ an internal voltage supply range of 3V to 3.6V.
- Logic Elements/Blocks and Macrocells: It has 24 logic elements/blocks and 384 macrocells, making it suitable for various applications.
- Mounting: This IC is surface mountable using the 256-BGA package.
- Manufacturer: Manufactured by Lattice Semiconductor Corporation, this active product is commonly used in the electronics industry.