The LC4256C-5F256BC is an embedded Complex Programmable Logic Device (CPLD) from the ispMACH® 4000 series. Designed for various electronic applications, this CPLD offers a high level of programmability and functionality.
- I/O: With 160 I/Os, it provides flexibility in connecting to other components.
- Programmability: The LC4256C-5F256BC supports In System Programmability
- Delay Time: and has a delay time tpd(1) of maximum 5 ns, ensuring fast operation.
- Voltage Supply: The voltage supply range is between 1.65V and 1.95V, making it compatible with low-power applications.
- Logic Elements and Macrocells: With 16 logic elements/blocks and 256 macrocells, this CPLD offers a good balance between size and functionality.
- Mounting and Package: It is surface mountable and comes in a 256-BGA package, providing easy integration into electronic circuits.
- Operating Temperature: The operating temperature range is 0°C to 90°C, making it suitable for a wide range of environments.
- Status: The LC4256C-5F256BC is an active product from Lattice Semiconductor Corporation.