EN
  • EN
  • DE

LC4256C-5F256B-75I

Part No LC4256C-5F256B-75I
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 710709-LC4256C-5F256B-75I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC4256C-5F256B-75I CAD Model

Description

The LC4256C-5F256B-75I is a Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. This CPLD is part of the ispLSI 4000C family and is designed for a wide variety of digital logic applications. It offers a combination of high performance, low power, and flexible programmability.

Applications

  • Industrial Control Systems: Implementing custom logic for motor control, sensor interfaces, and process automation.
  • Telecommunications Equipment: Implementing control logic, state machines, and address decoding.
  • Data Acquisition Systems: Implementing custom logic for data processing, filtering, and buffering.
  • Medical Devices: Control logic for medical instruments and diagnostic equipment.
  • Consumer Electronics: Implementing custom logic for various consumer products, such as gaming consoles and set-top boxes.

Features

  • 256 Macrocells: Provides a large number of logic cells for implementing complex digital functions.
  • High Speed: Offers high-speed performance with a propagation delay of 7.5 ns.
  • In-System Programmability (ISP): Allows the device to be programmed after being mounted on the circuit board.
  • Flexible I/O: Offers a variety of I/O options, including programmable slew rate and pull-up/pull-down resistors.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • JEDEC File Compatibility: Supports industry-standard JEDEC files for easy programming.

Benefits

  • Flexibility: Can be reprogrammed to implement different logic functions, allowing for design changes and upgrades.
  • Reduced Time-to-Market: Allows for rapid prototyping and design iterations, reducing the time it takes to bring a product to market.
  • Reduced System Cost: Integrates multiple logic functions into a single chip, reducing the number of components required.
  • Improved Performance: Offers high-speed performance for demanding applications.
  • Increased Reliability: Offers robust and reliable operation in harsh environments.

The LC4256C-5F256B-75I is typically packaged in a 256-pin FineLine BGA (FBGA) package. It operates over a wide temperature range, making it suitable for industrial and automotive applications. The device is programmed using industry-standard programming tools and languages, such as VHDL and Verilog.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess