The LC4128B-10TN100I is an in system programmable integrated circuit manufactured by Lattice Semiconductor Corporation. It is a logic element/block with 8 blocks and 128 macrocells. The delay time tpd(1) max is 10.0ns and the voltage supply - internal is 2.3V ~ 2.7V. It is packaged in a 100-TQFP (14x14) tray and is obsolete. The temperature range for operation is from -40°C to 105°C. The LC4128B-10TN100I has 64 I/Os and has a medium popularity. The manufacturer package quantity is 90 and the MSL level is 3 (168 Hours).
- Logic Elements/Blocks: 8
- Macrocells: 128
- Delay Time tpd(1) max: 10.0ns
- Voltage Supply - Internal: 2.3V ~ 2.7V
- Package: 100-TQFP (14x14)
- Temperature Range: -40°C to 105°C
- I/Os: 64
- Manufacturer Package Quantity: 90
- MSL Level: 3 (168 Hours)