EN
  • EN
  • DE

LC4064ZC5TN75I

Part No LC4064ZC5TN75I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC4064ZC-5TN-75I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015484-LC4064ZC5TN75I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4064ZC5TN75I CAD Model

Description

The LC4064ZC5TN75I is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH 4000Z family. It offers a combination of high speed, low power consumption, and flexible programmability, making it suitable for a wide range of applications.

Applications:

  • Address decoding in memory systems
  • Control logic for peripherals
  • State machine implementation
  • Interface bridging between different buses
  • High-speed data processing

Features:

  • 64 Macrocells
  • 5 ns pin-to-pin propagation delay
  • 75-pin TQFP package
  • System frequency up to 200 MHz
  • Low power consumption
  • In-system programmability (ISP) via JTAG (IEEE 1149.1)
  • Flexible I/O routing architecture
  • Input transition detection

Benefits:

  • High Performance: Fast propagation delays allow for high-speed operation.
  • In-System Programmability: Allows for design changes and updates without removing the device from the board.
  • Low Power: Reduces overall system power consumption, making it suitable for battery-powered devices.
  • Flexible I/O: Provides a wide range of I/O options for interfacing with various peripherals.
  • Compact Package: The TQFP package helps minimize board space.

Additional Details:

The LC4064ZC5TN75I is typically programmed using Lattice's ispLEVER or Diamond software. The 'ZC5' indicates a specific speed grade within the ispMACH 4000Z family. The 'TN75' refers to the package type (TQFP) and the number of pins. The 'I' at the end denotes the industrial temperature range. The device uses a low-power CMOS process technology. It supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI. The JTAG interface is used for both programming and boundary scan testing. Refer to the Lattice Semiconductor datasheet for detailed electrical characteristics, timing specifications, and programming instructions.

The internal architecture of the CPLD consists of macrocells interconnected by a programmable interconnect array. This allows for flexible routing and efficient implementation of complex logic functions. The input transition detection feature can be used to trigger events based on changes in input signals. The device is commonly used in applications where a combination of high speed, low power, and programmability is required.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Samsung
Need more? Email Us
Lumileds
Lowest to $1.6320
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess