EN
  • EN
  • DE

ISPMACHLC4032B75TN44-10I

Part No ISPMACHLC4032B75TN44-10I
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146481-ISPMACHLC4032B75TN44-10I
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPMACHLC4032B75TN44-10I CAD Model

Description

The ISPMACHLC4032B75TN44-10I is a member of the ispMACH 4000 family of High-Density Programmable Logic Devices (PLDs) from Lattice Semiconductor Corporation. It's designed for high-performance, low-power applications requiring flexible and reprogrammable logic. This device offers a cost-effective solution for implementing a wide range of digital functions, including address decoding, state machines, and control logic.

Applications:

  • Address Decoding
  • State Machine Implementation
  • Glue Logic Replacement
  • Peripheral Control
  • General-Purpose Logic

Features:

  • High-Performance PLD: Provides fast propagation delays and high system clock frequencies.
  • In-System Programmable (ISP): Allows for easy programming and reprogramming after the device is mounted on the circuit board.
  • Low Power Consumption: Optimizes power usage for battery-powered and energy-efficient applications.
  • Flexible I/O Architecture: Supports a wide range of input/output configurations to interface with various external devices.
  • Advanced Feature Set: Includes features such as clock enable, output enable, and JTAG boundary scan.
  • Compact Package: Available in a small package for space-constrained applications (TN44 package).

Benefits:

  • Design Flexibility: Programmable logic enables rapid prototyping and easy design modifications.
  • Reduced Time-to-Market: In-system programmability accelerates the design cycle and simplifies system updates.
  • Lower System Cost: Integration of multiple logic functions into a single device reduces component count and board space.
  • Improved System Performance: High-speed operation and optimized architecture enhance overall system performance.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.

Additional Details:

The ISPMACHLC4032B75TN44-10I features 32 macrocells, 75 MHz maximum operating frequency, and operates at a supply voltage of 3.3V. The TN44 package is a 44-pin Thin Quad Flatpack No-Lead (TQFN) package, designed for surface mount assembly. The device supports JTAG boundary scan for testing and debugging purposes. The -10I indicates that the speed grade is 10ns and the temperature range is Industrial.

Lattice Semiconductor provides comprehensive development tools and resources to support the design and programming of this device. This PLD is suitable for applications requiring a combination of high performance, low power consumption, and design flexibility.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Holtek
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Mingtek
Lowest to $1.3456
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess