EN
  • EN
  • DE

ISPLSI5256VE100LF256-80I

Part No ISPLSI5256VE100LF256-80I
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1208106-ISPLSI5256VE100LF256-80I
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI5256VE100LF256-80I CAD Model

Description

The ISPLSI5256VE100LF256-80I is a high-performance, in-system programmable Large Scale Integration (LSI) device from Lattice Semiconductor Corporation. It is a complex programmable logic device (CPLD) designed for a wide range of digital logic applications. The device features a high density of programmable gates and flip-flops, along with flexible I/O capabilities, making it suitable for implementing complex digital circuits.

Applications:

  • Industrial Control Systems
  • Data Communication Equipment
  • Networking Devices
  • Embedded Systems
  • Consumer Electronics

Features:

  • High Density CPLD: Offers a large number of programmable logic gates and flip-flops for complex circuit implementation.
  • In-System Programmable (ISP): Allows for easy programming and reconfiguration of the device after it is mounted on the circuit board.
  • Flexible I/O: Provides a wide range of input/output options to interface with various external devices and systems.
  • High-Speed Performance: Delivers fast propagation delays and high clock frequencies for high-performance applications.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Advanced Packaging: Available in a variety of packages to meet different board-level requirements.

Benefits:

  • Design Flexibility: Programmable logic allows for easy modification and customization of circuit designs.
  • Reduced Time-to-Market: In-system programmability enables rapid prototyping and design iteration.
  • Lower System Cost: Integration of multiple functions into a single device reduces component count and board space.
  • Improved System Performance: High-speed operation and optimized architecture enhance overall system performance.
  • Increased Reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.

Additional Details:

The ISPLSI5256VE100LF256-80I typically features 256 macrocells, and operates with a clock frequency up to 80 MHz. The device's I/O pins can be configured as inputs, outputs, or bi-directional signals, providing flexibility in interfacing with external circuitry. It operates at a nominal supply voltage of 3.3V or 5V. The package is a 256-pin fine-pitch BGA.

The device is supported by Lattice Semiconductor's development tools, which provide a complete design environment for programming, simulation, and debugging. This CPLD is suitable for a wide range of applications requiring complex digital logic and high-performance operation.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Mingtek
Lowest to $1.3456
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Fuji Electric
Lowest to $8.1612
Hitachi, Ltd
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess