EN
  • EN
  • DE

ISPLSI5256VE-125LT100I

Part No ISPLSI5256VE-125LT100I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable 3.3V SuperWIDE High Density PLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190835-ISPLSI5256VE-125LT100I
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI5256VE-125LT100I CAD Model

Description

The ISPLSI5256VE-125LT100I is a high-performance In-System Programmable Large Scale Integration (ispLSI) device manufactured by Lattice Semiconductor Corporation. It's designed for implementing complex digital logic functions in a wide range of applications. This device combines the flexibility of programmable logic with the performance of dedicated hardware.

Applications

  • High-speed data processing
  • Communication systems
  • Industrial control systems
  • Networking equipment
  • Image processing

Features

  • High logic density
  • Fast propagation delays
  • In-system programmability (ISP)
  • Low power consumption
  • Flexible routing architecture

Benefits

  • Enables the implementation of complex digital logic functions.
  • Provides high-speed performance for demanding applications.
  • Allows for easy design changes and updates without removing the device from the system.
  • Reduces power consumption, extending battery life in portable devices.
  • Offers flexibility in routing signals and connecting different logic blocks.

Additional Details

The ISPLSI5256VE-125LT100I device features a high logic density, allowing for the implementation of complex digital circuits. Its fast propagation delays ensure high-speed performance. The in-system programmability (ISP) feature enables designers to program and reprogram the device while it is installed in the system, simplifying design iterations and updates. The low power consumption makes it suitable for battery-powered applications. The flexible routing architecture provides flexibility in connecting different logic blocks, optimizing performance and resource utilization. The ISPLSI5256VE-125LT100I is typically packaged in a surface-mount package for easy mounting on printed circuit boards. It is programmed using industry-standard programming tools. Its characteristics make it suitable for a wide range of digital logic applications. Specific parameters like the number of logic gates, flip-flops, and I/O pins are defined in the device datasheet.

The ISPLSI5256VE-125LT100I's combination of high logic density, fast performance, in-system programmability, and low power consumption makes it an ideal choice for demanding digital logic applications. Its flexibility and ease of use contribute to faster design cycles and reduced development costs. The '125' in the name refers to its speed grade (125 MHz), and the 'LT100' indicates the package type (likely a TQFP100 package). The 'I' at the end likely indicates Industrial temperature range.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess