EN
  • EN
  • DE

ISPLSI3256E-70LM

Part No ISPLSI3256E-70LM
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066061-ISPLSI3256E-70LM
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI3256E-70LM CAD Model

Description

The ISPLSI3256E-70LM is a high-density programmable logic device (PLD) from Lattice Semiconductor Corporation. It belongs to the ispLSI 3000E family and offers a versatile solution for implementing complex digital circuits. This device is commonly used in a wide range of applications, including control logic, data processing, and interface design.

Applications

  • Control Systems: Used to implement control logic for industrial automation, robotics, and other control systems.
  • Data Acquisition Systems: Employed in data acquisition systems to process and control data flow.
  • Communication Systems: Utilized in communication equipment for signal processing and protocol implementation.
  • Embedded Systems: Suitable for embedded systems requiring flexible and reconfigurable logic.
  • Interface Design: Used to create custom interfaces between different electronic components.

Features

  • High Density: Offers a large number of logic gates and flip-flops for implementing complex designs.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates without removing the device from the circuit board.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing heat dissipation.
  • Flexible I/O: Provides a variety of input/output options to accommodate different system requirements.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed operation.

Benefits

  • Design Flexibility: Allows for easy modification and optimization of digital circuits.
  • Reduced Development Time: In-system programmability speeds up the design and prototyping process.
  • Lower System Cost: Reduces the need for external components and simplifies board layout.
  • Improved System Performance: Fast propagation delay enables high-speed operation.
  • Enhanced System Reliability: Robust design and in-system programmability contribute to improved system reliability.

Additional Details

The ISPLSI3256E-70LM operates from a 5V power supply and is available in a PLCC package. It features a global routing pool that provides flexible interconnection between logic blocks. The device is characterized for operation over the industrial temperature range, making it suitable for use in harsh environments. It supports various programming languages and development tools, allowing designers to create custom designs quickly and easily.

The ISPLSI3256E-70LM also offers advanced security features to protect designs from unauthorized access. Its low power consumption makes it an ideal choice for battery-powered and energy-sensitive applications. Furthermore, the device is designed to meet the stringent electromagnetic compatibility (EMC) requirements of modern electronic systems. The -70 indicates a 70ns propagation delay.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess