EN
  • EN
  • DE

ISPLSI1024EA-125LT100

Part No ISPLSI1024EA-125LT100
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable High Density PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190769-ISPLSI1024EA-125LT100
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI1024EA-125LT100 CAD Model

Description

The ISPLSI1024EA-125LT100 is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. It is a versatile chip used for implementing a wide range of digital logic functions. This CPLD offers a combination of high speed and high density, making it suitable for applications requiring complex logic implementation and fast operation.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications Equipment: Employed in routers, switches, and other telecommunications devices for signal processing and control.
  • Medical Devices: Integrated into medical equipment for logic control and data processing.
  • Data Acquisition Systems: Used in data loggers and other data acquisition systems for real-time data processing.
  • Embedded Systems: Implemented in a variety of embedded systems for custom logic implementation.

Features:

  • High-Density Programmable Logic: Offers a large number of logic gates and flip-flops for complex logic implementation.
  • High-Speed Operation: Provides fast propagation delays for high-speed performance.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device in the system.
  • Low Power Consumption: Designed for efficient power usage.
  • Flexible I/O Configuration: Supports a variety of input/output configurations for versatile integration.

Benefits:

  • Custom Logic Implementation: Allows for the implementation of custom digital logic functions.
  • Reduced System Size: Integrates multiple logic functions into a single chip, reducing board space.
  • Increased System Performance: Provides high-speed performance for demanding applications.
  • Design Flexibility: Offers a flexible design platform for rapid prototyping and development.
  • Reduced Time-to-Market: Enables faster product development cycles.

Additional Details:

The ISPLSI1024EA-125LT100 is based on a flexible architecture that allows for the implementation of a wide range of digital logic functions. It features a large number of macrocells, which can be configured to implement various logic functions. The device also includes a global routing network that allows for efficient interconnection of the macrocells. The '125' in the part number indicates the speed grade of the device, with a propagation delay of 12.5ns. The 'LT100' indicates the package type is a 100-pin TQFP (Thin Quad Flat Pack). More details on voltage requirements, temperature range, and specific programmable logic resources are available in the device datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess