EN
  • EN
  • DE

ISPLSI 1032-80LJI

Part No ISPLSI 1032-80LJI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD ispLSI® 1000 Family 6K Gates 128 Macro Cells 80MHz 5V 84-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1066050-ISPLSI 1032-80LJI
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI 1032-80LJI CAD Model

Description

The ISPLSI 1032-80LJI is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It's designed to provide flexible logic solutions for a wide range of digital applications. The device is known for its high speed and in-system programmability, allowing designers to easily implement and modify logic functions after the device has been installed in a system.

Applications:

  • Address decoding
  • Peripheral control
  • State machine implementation
  • Glue logic
  • Interface bridging

Features:

  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device without removing it from the circuit board.
  • High-speed operation: Offers fast propagation delays for high-performance applications.
  • Flexible architecture: Provides a configurable logic structure to accommodate a variety of digital designs.
  • Low power consumption: Designed for energy-efficient operation.
  • 80 MHz maximum operating frequency: Supports high-speed system clocks.
  • J-Lead package: Offers good solderability and reliability.

Benefits:

  • Reduced time-to-market: ISP allows for rapid prototyping and design iterations.
  • Improved system performance: High-speed operation enhances overall system performance.
  • Design flexibility: Customizable logic implementation allows designers to tailor the device to specific application requirements.
  • Simplified design: Can replace multiple discrete logic components, reducing board space and complexity.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.

Additional Details:

The ISPLSI 1032-80LJI operates from a single 5V power supply. It is based on a CMOS E2CMOS technology, known for low power consumption and high reliability. The device features a programmable interconnect array, which provides flexible routing of signals between logic blocks. The internal architecture comprises logic blocks and I/O blocks, facilitating the implementation of various digital circuits. The J-Lead package enhances solder joint reliability and simplifies surface mount assembly. Programming is done using industry-standard programming tools via the ISP interface. The '80' in the part number indicates the maximum operating frequency of 80MHz. It's frequently employed in situations where quick turnaround is necessary to implement logic changes or corrections.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess