EN
  • EN
  • DE

ISPGDX160VA-9B208

Part No ISPGDX160VA-9B208
Manufacturer Lattice Semiconductor Corporation
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826298-ISPGDX160VA-9B208
Ultra Librarian 3D Model Ultra Librarian ISPGDX160VA-9B208 CAD Model

Description

The ISPGDX160VA-9B208 is an In-System Programmable Generic Digital Xcellerator (ispGDX) device from Lattice Semiconductor. It's designed to provide flexible and high-performance solutions for interface and signal processing applications. It's a complex programmable logic device (CPLD) that allows designers to implement custom logic functions.

Applications:

  • Interface bridging
  • Bus management
  • Memory interface control
  • Motor control
  • Industrial automation

Features:

  • 160 macrocells
  • Up to 96 user I/O pins
  • In-System Programmable (ISP) capability
  • High-speed performance with a propagation delay of 9 ns
  • Low power consumption
  • Flexible I/O routing
  • On-chip oscillator
  • Multiple clock domains
  • IEEE 1149.1 boundary scan support
  • 208-pin PQFP package

Benefits:

  • Flexibility in implementing custom logic functions
  • Reduced board space and component count
  • Faster time-to-market through in-system programmability
  • Improved system performance with high-speed operation
  • Lower power consumption for energy-efficient designs
  • Enhanced reliability and system integration

Technical Specifications:

The ISPGDX160VA-9B208 features 160 macrocells and supports up to 96 user I/O pins. It operates with a propagation delay of 9 ns. The device is housed in a 208-pin PQFP package. The ISP capability allows for easy reprogramming and design iterations. The on-chip oscillator provides a clock source for the logic functions. The multiple clock domains enable the implementation of complex timing schemes. The IEEE 1149.1 boundary scan support facilitates testing and debugging.

This CPLD is well-suited for applications requiring a flexible and high-performance interface solution. It can be used to implement custom logic functions for interface bridging, bus management, memory interface control, and other applications. The device's ISP capability allows for easy adaptation to changing requirements.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess