EN
  • EN
  • DE

ISP2032VE-180LT44

Part No ISP2032VE-180LT44
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174168-ISP2032VE-180LT44
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP2032VE-180LT44 CAD Model

Description

The ISP2032VE-180LT44 is a system-in-package (SiP) module manufactured by Lattice Semiconductor Corporation. It integrates a Bluetooth Low Energy (BLE) system-on-chip (SoC) with a Cortex-M0 microcontroller, flash memory, and other essential components into a compact form factor. This module simplifies the design and development of Bluetooth-enabled devices, providing a complete wireless solution.

Applications

  • Wearable devices
  • Internet of Things (IoT) devices
  • Beacon applications
  • Wireless sensor networks
  • Health and fitness trackers

Features

  • Bluetooth 5 compliant
  • Integrated Cortex-M0 microcontroller
  • On-chip flash memory
  • Low power consumption
  • Compact SiP package
  • Multiple GPIO interfaces

Benefits

  • Reduces development time and cost
  • Simplifies PCB layout
  • Enables wireless connectivity in space-constrained applications
  • Extends battery life in portable devices
  • Provides a secure and reliable wireless communication link

Additional Details

The ISP2032VE-180LT44 features a Bluetooth 5 compliant radio, offering improved range, speed, and broadcast capacity compared to earlier Bluetooth versions. The integrated Cortex-M0 microcontroller provides processing power for application logic and protocol handling. The on-chip flash memory stores the application code and data. The module supports various GPIO interfaces for connecting to sensors, actuators, and other peripherals. The low power consumption is crucial for battery-powered applications. The compact SiP package facilitates integration into small form factor devices. Refer to the Lattice Semiconductor datasheet for detailed specifications, programming instructions, and hardware design guidelines. This module is well-suited for a wide range of IoT applications where wireless connectivity, low power consumption, and ease of integration are essential.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Nichicon
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
TA-I
Lowest to $0.1194

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess