EN
  • EN
  • DE

IM4A5-256/12810YC

Part No IM4A5-256/12810YC
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009652-IM4A5-256/12810YC
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IM4A5-256/12810YC CAD Model

Description

The Lattice Semiconductor IM4A5-256/128I0YC is a Field Programmable Gate Array (FPGA) from the iCE40 UltraLite family. This FPGA is designed for ultra-low power applications, making it suitable for mobile devices, wearables, and other battery-powered systems. It offers a balance of logic density, performance, and power efficiency.

Applications:

  • Mobile devices (smartphones, tablets)
  • Wearable electronics (smartwatches, fitness trackers)
  • IoT devices (sensors, smart home devices)
  • Portable medical devices
  • Low-power embedded systems

Features:

  • Logic Cells: 256
  • Embedded Memory: 128 Kbits
  • I/O Count: specified by package (I0YC indicates a specific package)
  • Ultra-low power consumption
  • Fast configuration time
  • Small package size
  • Flexible I/O

Benefits:

  • Extended battery life: Ultra-low power consumption maximizes battery life in portable devices.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Fast prototyping: Reprogrammable logic enables rapid prototyping and design iterations.
  • Design flexibility: Flexible I/O allows for easy interface with various peripherals.
  • Cost-effective solution: Provides a balance of performance and cost for low-power applications.

Technical Specifications:

The IM4A5-256/128I0YC operates with a core voltage typically between 1.1V and 3.3V, depending on the specific operating conditions. It supports a variety of I/O standards, including LVCMOS and LVTTL. The device is available in several package options, with the I0YC suffix indicating a specific package type and pin count. The exact number of I/Os depends on the chosen package. The configuration time is very fast, allowing the FPGA to be quickly reconfigured for different applications. The device also features built-in security features to protect the design from unauthorized access.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess