EN
  • EN
  • DE

IM4A5-128/64-10VNC-12VN

Part No IM4A5-128/64-10VNC-12VN
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+08+
Reference case TQFP100
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 714497-IM4A5-128/64-10VNC-12VN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IM4A5-128/64-10VNC-12VN CAD Model

Description

The Lattice Semiconductor IM4A5-128/64-10VNC-12VN is a programmable logic device (PLD) that belongs to the ispMACH 4A family. These devices are known for their high speed and low power consumption, making them suitable for a wide range of applications, including address decoding, glue logic, and interface control. The IM4A5-128/64-10VNC-12VN features 128 macrocells and 64 I/O pins, offering a substantial amount of logic resources for complex designs. The -10 indicates a speed grade, suggesting a propagation delay of 10 ns.

Applications:

  • Address Decoding: Implemented in memory systems and peripheral interfaces to decode addresses.
  • Glue Logic: Connecting different components on a circuit board and providing necessary interface signals.
  • Interface Control: Managing communication between various interfaces such as UART, SPI, and I2C.
  • State Machines: Designing and implementing state machines for control applications.
  • Peripheral Control: Controlling various peripherals like displays, sensors, and actuators.

Features:

  • 128 Macrocells: Provides a large number of programmable logic elements for complex functions.
  • 64 I/O Pins: Offers a high number of input/output pins for versatile connectivity.
  • High Speed: Propagation delay of 10 ns ensures fast operation.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • In-System Programmability: Allows programming and reprogramming while the device is in the circuit.
  • Flexible I/O: Supports various I/O standards and voltage levels.
  • Advanced Routing Architecture: Provides efficient routing of signals within the device.

Benefits:

  • Increased Design Flexibility: Programmable logic allows for customization and adaptation to specific requirements.
  • Reduced Board Space: Integration of multiple functions into a single device reduces component count.
  • Faster Time to Market: Programmability enables quick design iterations and faster prototyping.
  • Lower Power Consumption: Reduced power consumption extends battery life in portable devices.
  • Improved System Performance: High speed and efficient routing enhance overall system performance.

Additional Details:

The IM4A5-128/64-10VNC-12VN is typically packaged in a VQFP (Very thin Quad Flat Pack) package, facilitating surface mounting on PCBs. It is programmed using standard JEDEC files and Lattice's design software. The device supports in-system programming, allowing for updates and modifications without removing the device from the circuit board. The I/O pins can be configured for various input/output standards, providing flexibility in interfacing with other components. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The -12VN likely designates package type and voltage range.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess