The IM4A3-32/32-10JNC-12JNI is a 32-bit RISC-V processor from Lattice Semiconductor Corporation. It is a high-performance, low-power processor that is ideal for a wide range of applications, including industrial automation, consumer electronics, and IoT devices.
The IM4A3-32/32-10JNC-12JNI features a dual-core 32-bit RISC-V processor with a clock frequency of up to 1.2 GHz. It also has 32 KB of I-cache, 32 KB of D-cache, 128 KB of SRAM, and 128 MB of flash memory. The processor is packaged in a QFN-128 package.
The IM4A3-32/32-10JNC-12JNI is supported by a comprehensive suite of development tools, including a compiler, debugger, and IDE. It also has a wide range of peripheral interfaces, including UART, SPI, I2C, and CAN.
Here are some of the key features of the IM4A3-32/32-10JNC-12JNI:
Dual-core 32-bit RISC-V processor with a clock frequency of up to 1.2 GHz
32 KB of I-cache and 32 KB of D-cache
128 KB of SRAM and 128 MB of flash memory
QFN-128 package
Comprehensive suite of development tools
Wide range of peripheral interfaces
The IM4A3-32/32-10JNC-12JNI is a powerful and versatile processor that is ideal for a wide range of applications. It is particularly well-suited for applications that require high performance, low power consumption, and a small footprint.
Here are some examples of applications where the IM4A3-32/32-10JNC-12JNI can be used:
Industrial automation: The IM4A3-32/32-10JNC-12JNI can be used to control industrial machines and processes. It can also be used to collect and analyze data from sensors.
Consumer electronics: The IM4A3-32/32-10JNC-12JNI can be used in a variety of consumer electronics devices, such as smart speakers, wearables, and home appliances.
IoT devices: The IM4A3-32/32-10JNC-12JNI can be used in a variety of IoT devices, such as smart thermostats, security cameras, and industrial sensors.
The IM4A3-32/32-10JNC-12JNI is a powerful and versatile processor that is ideal for a wide range of applications. It is a popular choice for engineers and developers who are looking for a high-performance, low-power, and small-footprint processor.