EN
  • EN
  • DE

GAL22V10-15LD

Part No GAL22V10-15LD
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222309-GAL22V10-15LD
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10-15LD CAD Model

Description

The GAL22V10-15LD is a high-performance, low-voltage Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor Corporation. It is designed to provide a flexible and efficient solution for implementing custom logic functions in a wide range of digital systems. The "15" in the part number likely indicates a propagation delay of 15 nanoseconds, representing a high-speed variant. The "LD" suffix likely indicates a specific package or temperature range.

Applications:

  • Industrial control systems: Implementing custom control logic for machinery and automation equipment.
  • Data communication equipment: Creating custom interfaces and protocols for data transmission.
  • Networking devices: Implementing routing logic and packet processing functions.
  • Embedded systems: Integrating custom logic functions into microcontrollers and other embedded processors.
  • Memory controllers: Designing custom memory interfaces and address decoding circuits.

Features:

  • Electrically Erasable and Reprogrammable: Allows for easy design changes and updates without replacing the device.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for complex logic functions.
  • Programmable Output Enable: Enables individual control of each output signal.
  • Low-Voltage Operation: Reduces power consumption and simplifies integration with low-voltage systems.
  • Fast Propagation Delay (15ns): Ensures high-speed performance for demanding applications.
  • Flexible Output Macrocell Architecture: Allows each output to be configured as combinatorial or registered, with programmable polarity.

Benefits:

  • Design Flexibility: The programmable nature of the GAL22V10-15LD allows designers to implement custom logic functions tailored to specific needs.
  • Reduced Component Count: By integrating multiple logic functions into a single device, the GAL22V10-15LD can simplify circuit designs and reduce the number of discrete components required.
  • Improved System Performance: The fast propagation delay ensures quick response times and efficient operation.
  • Simplified Prototyping: The electrically erasable feature enables rapid prototyping and design iterations without the need for physical component changes.
  • Lower Power Consumption: Low-voltage operation reduces power consumption and extends battery life in portable applications.

Additional Details:

The GAL22V10-15LD is typically programmed using a standard PLD programmer. It supports various programming algorithms and is compatible with most common programming tools. Detailed specifications, including timing diagrams, power consumption, and pinout information, are available in the Lattice Semiconductor datasheet for the GAL22V10 family. The device's architecture allows for complex logic functions to be implemented with minimal external components, making it a cost-effective and space-saving solution for many digital design applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Hitachi, Ltd
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess