EN
  • EN
  • DE

GAL20V8A-7LJ

Part No GAL20V8A-7LJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009593-GAL20V8A-7LJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20V8A-7LJ CAD Model

Description

The GAL20V8A-7LJ is a high-performance, EEPROM-based Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is a versatile programmable logic device (PLD) that can implement a wide range of digital logic functions with a fast propagation delay.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral controllers
  • Timing control circuits
  • Custom logic functions

Features

  • EEPROM (Electrically Erasable Programmable Read-Only Memory) technology for reprogrammability
  • 7.5 ns propagation delay for high-speed operation
  • 20 input pins and 8 output pins
  • Output Logic Macrocell (OLMC) provides flexible output configuration (combinatorial or registered)
  • Programmable output polarity
  • Low power consumption
  • TTL compatible inputs and outputs

Benefits

  • High-speed performance for demanding logic applications
  • Reduces component count and board space compared to discrete logic
  • Simplified design and prototyping
  • Fast design changes and updates through reprogrammability
  • Flexible architecture adapts to various design requirements
  • Low power consumption ideal for portable applications
  • Easy interface with TTL logic

Additional Details

The GAL20V8A-7LJ offers a significant advantage over traditional TTL logic by allowing designers to implement complex logic functions with a single, reprogrammable device. The EEPROM technology enables easy modification and updates to the logic design without replacing the device. The OLMC provides flexibility in configuring the output pins as either combinatorial or registered outputs, allowing for a wide range of logic functions to be implemented. The 7.5 ns propagation delay ensures high-speed performance in demanding applications. The low power consumption makes it suitable for battery-powered devices. The GAL20V8A-7LJ is a cost-effective and reliable solution for implementing custom logic functions in a wide variety of electronic systems. Designers should consult the manufacturer's datasheet for detailed specifications, timing diagrams, and programming information to ensure proper device operation and optimal performance. This includes details on the programming algorithms and recommended operating conditions.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiyo Yuden
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess