EN
  • EN
  • DE

GAL16V8D-20QJI

Part No GAL16V8D-20QJI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High Performance E2CMOS PLD Generic Array Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series GAL16V8
Packaging Bulk
Part Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Macrocells 8
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1176780-GAL16V8D-20QJI
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name GAL16V8D
Introduction Date July 23, 1996
ECCN EAR99
Country of Origin Indonesia, Malaysia, Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian GAL16V8D-20QJI CAD Model

Description

The Lattice Semiconductor Corporation GAL16V8D-20QJI is an obsolete (EOL) electronic component with limited supply and demand status.

  • Manufacturer Homepage: www.latticesemi.com
  • Win Source Part Number: 1176780-GAL16V8D-20QJI
  • Product Series: GAL16V8
  • Type: Programmable EE PLD
  • Delay Time tpd (1) max: 20.0ns
  • Voltage Supply - Internal: 4.5 V ~ 5.5 V
  • Number of Macrocells: 8
  • Mounting: SMD
  • I/O: No I/O
  • Package: 20-LCC (J-Lead)
  • Family Name: GAL16V8D
  • Introduction Date: July 23, 1996
  • Estimated EOL Date: Obsolete
  • Country of Origin: Indonesia, Malaysia, Philippines

You May Also Be Interested in

Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess