EN
  • EN
  • DE

GAL16V8D-10LQJ

Part No GAL16V8D-10LQJ
Manufacturer Lattice Semiconductor Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823923-GAL16V8D-10LQJ
Ultra Librarian 3D Model Ultra Librarian GAL16V8D-10LQJ CAD Model

Description

The GAL16V8D-10LQJ is a high-performance, low-power Electrically Erasable Programmable Logic Device (EEPLD) from Lattice Semiconductor. It is designed to replace standard TTL logic and offers increased flexibility and programmability compared to traditional hard-wired logic circuits.

Applications

  • Address Decoders: Used to decode memory addresses in microprocessor-based systems.
  • State Machines: Implements complex sequential logic circuits for control applications.
  • Peripheral Controllers: Controls and interfaces with various peripheral devices.
  • Glue Logic: Provides custom logic functions to interconnect different components in a system.
  • Data Encryption: Implements simple data encryption algorithms.

Features

  • EEPROM Technology: Uses EEPROM cells for non-volatile storage of configuration data.
  • Programmable Logic: Allows users to define custom logic functions.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Speed: Offers fast propagation delays for high-performance systems.
  • 16 Macrocells: Contains 16 configurable macrocells that can be configured as input, output, or bidirectional pins.
  • 10ns Propagation Delay: Provides a maximum propagation delay of 10 nanoseconds.

Benefits

  • Flexibility: Programmable logic allows for easy modification of circuit functionality.
  • Reduced Component Count: Replaces multiple discrete logic chips, reducing board space and cost.
  • Simplified Design: Allows for complex logic functions to be implemented with a single device.
  • Faster Time-to-Market: Reduces design and prototyping time compared to traditional hard-wired logic.
  • Low Power Operation: Extends battery life in portable devices.

Additional Details

The GAL16V8D-10LQJ is typically programmed using a standard PLD programmer. The device supports various programming languages, such as ABEL and CUPL. The output pins can be configured as either active-high or active-low. The device also includes input pins that can be configured with or without pull-up resistors. The supply voltage is typically 5V. It is crucial to consult the manufacturer's datasheet for detailed specifications, including programming instructions, timing characteristics, and power consumption. The "10" in the part number indicates a 10ns propagation delay. The "LQJ" suffix usually refers to the package type, which is often a PLCC (Plastic Leaded Chip Carrier) package. The GAL16V8D is a versatile device that can be used in a wide range of digital logic applications. The EEPROM technology allows for easy reprogramming and modification of the circuit functionality. The low-power consumption makes it suitable for battery-powered applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess