EN
  • EN
  • DE

57GF20500500500100

Part No 57GF20500500500100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 5X5MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Square
Outline 5.00mm x 5.00mm
Thickness 0.197" (5.00mm)
Material Foam, Silicone
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.16°C/W
Thermal Conductivity 6.1W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF20500500500100 CAD Model

Description

NULL

You May Also Be Interested in

Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Bergquist
Thermal Pad Blue 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Need more? Email Us
Bergquist
THERM PAD 21.84MMX18.79MM W/ADH / Thermal Pad Gray 21.84mm x 18.79mm Rectangular Adhesive - One Side
Need more? Email Us
t-Global Technology
THERM TAPE 151.5MMX148MM W/ADH / Thermal Pad White 151.50mm x 148.00mm Rectangular Adhesive - Both Sides
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
Keystone Electronics
THERM PAD 39.67X26.67MM
Lowest to $2.5676
t-Global Technology
THERM PAD 150MMX150MM GREEN / Thermal Pad Green 150.00mm x 150.00mm Square
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Gray 457.20mm x 457.20mm Square Tacky - Both Sides
Need more? Email Us
t-Global Technology
THERM PAD 190MMX140MM GRAY / Thermal Pad Gray 190.00mm x 140.00mm Rectangular Tacky - One Side
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess