EN
  • EN
  • DE

21142173

Part No 21142173
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI ABSORBING SHEET 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Absorbing Sheet
Shape Square
Length 12.000" (305.00mm)
Width 12.000" (305.00mm)
Thickness - Overall 0.250" (6.35mm)
Operating Temperature 260°C
Adhesive Pressure Sensitive Adhesive (PSA)
Material Epoxy
Qualification -;5;9;7;10;8;3;4;2;1;2276;19;1067;1528;216;4889;197;16;4307;495;776;1934;3753;399;5073;926;903;240;1798;3856;2875;473;23;600282;5391;4168;1944;2293;3153;1168;587;445;844;4535;3546;732;818;0;114893;118155;6347;442;6348;6351;6349;6350;6840;6352;6353;6357;6358;6359;91061;87669;117625;118147;66393;72892;114377;75548;75550;75544;75549;114379;75545;75543;114378;75546;45344;7018;45348;45347;45349;72895;45346;9831;55999;57852;52376;118148;20153;65464;56328;56329;42593;56327;60322;55434;55435;44693;44692;44694;63727;44695;130480;44696;63726;55598;50448;130481;40;63731;1304;111721;56324;54998;65676;65677;65678;65686;65679;65680;65681;75459;65682;65683;75460;75461;65684;65685;65671;65687;65688;65675;65673;65672;75417;65661;75416;65658;102475;102266;130650;102265;75409;75410;75411;75412;118645;65659;65657;75413;75414;75415;65693;65690;65691;65689;65660;65692;75403;75404;75405;75406;75407;42590;36473;42591;42592;114523;72909;56330;117871;55279;55280;55281;68348;89974;114874;114873;72893;72891;4635;6844;68342;104306;100972;100973;100974;100975;100976;100977;98322;68332;69775;68334;68335;90810;68346;68347;68343;109680;109681;99782;68329;99783;68330;68333;69776;68331;68345;68336;106907;107896;108579;123396;68339;98321;68340;98320;68338;98246;68341;52446;104400;51908;105078;122782;122785;122786;122787;122788;122789;122790;122791;122792;122793;122794;122795;56326;104440;72989;72896;72900;72898;72950;72983;72907;72908;72897;72903;72889;63729;63723;63725;86218;63728;122783;122784;32547;32548;32813;113798;113797;97047;122796;13792;122797;124779;72902;129394;65039;122798;122799;122800;31449;106504;65627;33307;820;106505;123473;91627;124019;56335;10511;33306;122801;56336;72905;63732;67586;56337;56338;85444;55282;91204;91205;91206;99781;75400;75402;75401;76603;76604;80562;76610;76611;76612;76607;76608;76613;76606;76614;76605;76609;27639;56323;122681;27640;72890;122802;131039;102480;75408;101016;124201;90811;104407;1474;68631;65694;65696;65695;88293;128772;106403;109234;54755;24669;54754;54758;54757;65547;128710;6369;62;262;254;61;3;768;792;839;263;570;265;241;250;17;6;0;2;4;7;1;1;682359;307134;307135;307136;668598;668599;332806;470514;470510;470511;470512;470513;668597;348232;350283;365206;707834;389091;389904;402066;402071;402073;668600;1;668596;329807;333266;336183;341166;338544;668595;393544;397431;397568;401959;406666;410290;13741;21438;25530;26268;26476;30011;31769;32833;32855;33548;33647;40796;41633;47151;53536;62292;122694;123547;128024;170189;170198;171454;173348;175772;179573;179762;204225;205015;205019;467315;207905;209605;211067;229824;230443;232609;233854;234604;250493;251483;268294;269156;269244;271627;282128;283700;284254;284346;503532;295895;296241;296487;296944;64696;65693;75875;76123;76193;76270;76505;76697;76706;506588;81051;81052;688222;81119;81427;82032;82973;88220;92863;506620;745203;97895;97896;98904;104126;104570;707740;506641;112971;112972;116764;138349;434870;150355;152330;152417;163667;166007;743785;186909;503334;186967;188983;743789;688223;195106;200431;215460;216923;744229;743788;226356;765560;708745;797027;241795;634438;255196;260929;262100;743787;499392;304002;67717;743784;71889;743783;71910;467314;101981;106469;106590;106597;114211;744227;697201;744228;698680;743786;188043;188070;770678;262682;705617;634437;1;336183;344369;6219;6446;6582;6664;6819;7022;7180;7582;7665;7757;7761;7948;8148;8192;8489;8701;9100;9210;9726;9812;9857;10747;10753;10888;11250;11684;11906;12091;12140;12939;13741;15346;15601;15765;16030;16069;16315;16569;17033;18160;18557;18741;20030;20722;21038;21438;22496;22849;22992;23044;24228;24642;24777;25530;26001;26267;26268;26476;27479;28168;29348;29425;29561;30875;31769;32098;32527;32833;32855;32958;33548;33647;34020;34405;34738;35973;37498;38230
Ultra Librarian 3D Model Ultra Librarian 21142173 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBERS 18\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us
Laird-Signal Integrity Products
RF FERRITE SHEET 4.724"X2.362"
Lowest to $5.4545
Laird Technologies, Inc.
RFLS,26,1.000
Lowest to $0.4588

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess