EN
  • EN
  • DE

28B1000-000

Part No 28B1000-000
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 151 OHM SOLID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197034-28B1000-000
Manufacturer Laird-Signal Integrity Products
Category Filters Cable Ferrites
Series 28B
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 151Ohm @ 100MHz
Material 28
Inner Dimension 0.500" Dia (12.70mm)
Ultra Librarian 3D Model Ultra Librarian 28B1000-000 CAD Model

Description

The 28B is a round cable ferrite filter manufactured by Laird-Signal Integrity Products.

  • Shape: Round
  • Material: 28
  • Impedance: 151Ohm @ 100MHz
  • Design: Solid
  • Packaging: Tray
  • Inner Dimension: 0.500" (12.70mm)
  • Status: Active

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 160 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.323" Dia (8.20mm) OD 0.909" W x 0.756" H (23.10mm x 19.20mm) Length 0.783" (19.90mm)
Need more? Email Us
TDK Corporation
FERRITE CORE 35 OHM HINGED
Lowest to $3.4531
FAIR-RITE PRODUCTS
FERRITE 300OHM SOL 34.42X1.52MM / Solid Free Hanging Ferrite Core 300Ohm @ 100MHz ID 1.355" W x 0.060" H (34.42mm x 1.52mm) OD 1.775" W x 0.490" H (45.09mm x 12.45mm) Length 1.125" (28.58mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 101 OHM SOLID / Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Lowest to $60.4181
Wurth Electronics Inc
FERRITE CORE 241 OHM HINGED
Lowest to $8.7314
Murata Electronics North America
FERRITE CORE 66 OHM SOLID 1MM / Solid Free Hanging Ferrite Core 66Ohm @ 100MHz ID 0.039" Dia (1.00mm) OD 0.141" Dia (3.60mm) Length 0.191" (4.85mm)
Need more? Email Us
Wurth Electronics Inc
WE-TEMA TOROIDAL EMI SUPPRESSION
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 240 OHM CLIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess