EN
  • EN
  • DE

FSP-MTM1-LCD6-SM

Part No FSP-MTM1-LCD6-SM
Manufacturer L-com
Catalog OEM Parts (F - I)
Description The L-com FSP-MTM1-LCD6-SM is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993311-FSP-MTM1-LCD6-SM
Categories OEM Parts(F-I)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSP-MTM1-LCD6-SM CAD Model

Description

The L-com FSP-MTM1-LCD6-SM is a pre-terminated single-mode fiber optic patch panel designed for easy and efficient fiber optic cable management. This rack-mountable panel features six LCD (LC Duplex) single-mode adapters, providing a convenient and organized solution for connecting fiber optic cables in data centers, telecommunications closets, and other high-density fiber environments. The pre-terminated design simplifies installation and reduces the time and labor required for field termination.

Applications

  • Data Centers: Connecting servers, storage devices, and network switches in high-density fiber environments.
  • Telecommunications Closets: Providing a central point for connecting fiber optic cables from different locations.
  • LAN/WAN Networks: Supporting high-bandwidth data transmission in local and wide area networks.
  • Fiber Optic Testing: Serving as a test point for verifying the performance of fiber optic cables and equipment.
  • Broadcast and Video Production: Facilitating the transmission of high-definition video signals over fiber optic cables.

Features

  • Pre-terminated design: Simplifies installation and reduces the time and labor required for field termination.
  • Six LC Duplex adapters: Provides connectivity for up to six fiber optic cables.
  • Single-mode fiber: Supports long-distance, high-bandwidth data transmission.
  • Rack-mountable: Designed for easy installation in standard 19-inch equipment racks.
  • Durable construction: Provides long-lasting performance in demanding environments.

Benefits

  • Simplified Installation: The pre-terminated design eliminates the need for field termination, saving time and labor.
  • Improved Cable Management: The patch panel provides a centralized and organized solution for managing fiber optic cables.
  • Enhanced Performance: The single-mode fiber supports high-bandwidth data transmission over long distances.
  • Reduced Downtime: The durable construction and reliable connections minimize the risk of downtime.
  • Scalable Solution: The patch panel can be easily expanded to accommodate future growth.

Additional Details

The FSP-MTM1-LCD6-SM patch panel is constructed from high-quality materials to ensure long-lasting performance. It is designed to meet or exceed industry standards for fiber optic connectivity. The LC Duplex adapters provide a secure and reliable connection for fiber optic cables. The panel is designed for easy access and maintenance. The single-mode fiber complies with ITU-T G.652.D specifications. It supports a wide range of wavelengths, including 1310 nm and 1550 nm. The panel's compact design saves valuable rack space.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess