EN
  • EN
  • DE

LC-T810R1-C

Part No LC-T810R1-C
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827354-LC-T810R1-C
Ultra Librarian 3D Model Ultra Librarian LC-T810R1-C CAD Model

Description

The LC-T810R1-C is a crystal oscillator from Kyocera Kinseki Corporation. It's a compact, surface-mount device designed to provide a stable and accurate clock signal for various electronic applications. Its robust design and precise frequency control make it suitable for use in communication equipment, industrial control systems, and consumer electronics.

Applications:

  • Communication equipment (e.g., wireless modules, network devices)
  • Industrial control systems
  • Consumer electronics (e.g., audio/video equipment, microcontrollers)
  • Microprocessor and microcontroller clock sources
  • Real-time clocks (RTCs)

Features:

  • Surface-mount device (SMD)
  • Compact size
  • High frequency stability
  • Low jitter
  • Wide operating temperature range

Benefits:

  • Precise and stable clock signal for reliable system operation
  • Easy integration into circuit boards due to its surface-mount design
  • Small footprint saves board space
  • Enhanced signal integrity due to low jitter
  • Suitable for use in harsh environments due to its wide operating temperature range

Additional Details:

The LC-T810R1-C is typically a 10 MHz oscillator but this can vary. It needs a supply voltage for operation and its frequency tolerance and stability are key parameters for selecting it for a specific application. The operating temperature range will affect performance. Refer to the datasheet for the exact frequency, stability, and temperature ratings.

This oscillator uses a crystal to generate a stable oscillation frequency. The internal circuitry includes an amplifier to sustain the oscillation and output buffers to provide a clean clock signal to the connected devices. The package is designed for automated assembly and reflow soldering.

Key Specifications:

  • Frequency: Consult Datasheet (Typically 10 MHz)
  • Frequency Stability: Consult Datasheet
  • Operating Temperature Range: Consult Datasheet
  • Supply Voltage: Consult Datasheet
  • Package: SMD (Surface Mount Device)

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1649 $58.3086
34+ $3.4176 $116.1984
53+ $3.3102 $175.4406
73+ $3.2040 $233.8920
94+ $3.0966 $291.0804
125+ $2.7766 $347.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess