EN
  • EN
  • DE

KT3225R1P200DCV28K1A

Part No KT3225R1P200DCV28K1A
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827013-KT3225R1P200DCV28K1A
Ultra Librarian 3D Model Ultra Librarian KT3225R1P200DCV28K1A CAD Model

Description

The KT3225R1P200DCV28K1A is a crystal resonator manufactured by Kyocera Kinseki Corporation. Crystal resonators are essential components in electronic circuits that require precise timing or frequency control. This particular model is designed for surface mount technology (SMT) applications, making it suitable for automated assembly processes.

Applications:

  • Real-time clocks (RTC): Providing accurate timekeeping in devices.
  • Microcontrollers: Serving as the clock source for microcontroller operation.
  • Wireless communication devices: Stabilizing the carrier frequency in transmitters and receivers.
  • Consumer electronics: Used in devices like smartphones, tablets, and digital cameras.
  • Industrial control systems: Providing timing signals for process control and automation.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly and high-density circuit boards.
  • Compact Size: The 3.2 x 2.5 mm footprint saves valuable PCB space.
  • High Stability: Provides a stable and accurate frequency output.
  • 20 MHz Frequency: Operates at a frequency of 20 MHz.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Precise Timing: Ensures accurate and reliable operation of electronic circuits.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Automated Assembly: Simplifies manufacturing processes and reduces production costs.
  • Long-Term Stability: Maintains frequency accuracy over extended periods of operation.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Technical Specifications:

The KT3225R1P200DCV28K1A crystal resonator has a frequency of 20 MHz and is housed in a ceramic package suitable for surface mount soldering. It is designed to operate within a specified temperature range and exhibits excellent frequency stability over that range. Detailed specifications include the load capacitance, series resistance, and aging characteristics, all of which contribute to its performance in demanding applications. The specific load capacitance will be detailed in the datasheet. Ensure to consult the official datasheet for comprehensive electrical characteristics, soldering profiles, and environmental ratings before integrating it into any circuit design.

The part number encodes critical parameters: KT3225 signifies the package size (3.2x2.5mm), R1 indicates a specific design characteristic, 200 denotes the 20.0 MHz frequency, DCV references the calibration and tolerance, and 28K1A is a specific manufacturing code related to packaging and production control.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess