EN
  • EN
  • DE

CM316Y5V106Z16AT

Part No CM316Y5V106Z16AT
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820696-CM316Y5V106Z16AT
Ultra Librarian 3D Model Ultra Librarian CM316Y5V106Z16AT CAD Model

Description

The CM316Y5V106Z16AT is a multilayer ceramic capacitor (MLCC) manufactured by Kyocera Kinseki Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitor with a high capacitance value for its size. The capacitor utilizes a Y5V dielectric, which provides a high dielectric constant, enabling it to achieve a large capacitance in a compact form factor. This makes it suitable for decoupling, filtering, and energy storage in various electronic circuits.

Applications

  • Bypass Capacitors: Used to filter out unwanted noise and voltage fluctuations in power supplies and digital circuits.
  • Decoupling Capacitors: Applied near integrated circuits (ICs) to provide a local energy reservoir, ensuring stable voltage levels during switching operations.
  • Filtering Circuits: Employed in signal processing circuits to attenuate unwanted frequencies.
  • Timing Circuits: Used in timing circuits for applications such as oscillators and timers.
  • Energy Storage: Utilized for temporary energy storage in low-power applications.

Features

  • High Capacitance: Offers a large capacitance value (10µF) in a small package.
  • Y5V Dielectric: Provides a high dielectric constant for increased capacitance.
  • Compact Size: Features a small form factor, suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Effective Noise Filtering: Provides excellent noise filtering capabilities, improving signal integrity and system performance.
  • Stable Voltage Levels: Ensures stable voltage levels in digital circuits, preventing malfunctions and errors.
  • Space Saving: The compact size allows for high-density circuit designs, reducing the overall size and cost of electronic devices.
  • Easy Assembly: SMT design enables efficient and cost-effective automated assembly.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is free from hazardous substances, minimizing environmental impact.

Additional Details

The CM316Y5V106Z16AT capacitor operates within a specified temperature range and voltage rating. The Y5V dielectric exhibits significant capacitance variation with temperature, so it is important to consider this when selecting the capacitor for a particular application. The capacitor is typically mounted using standard reflow soldering techniques. Proper handling and storage are essential to maintain the integrity and performance of the capacitor.

Technical Specifications (typical):

  • Capacitance: 10µF
  • Voltage Rating: 16V
  • Dielectric Material: Y5V
  • Tolerance: -20% / +80%
  • Operating Temperature Range: -30°C to +85°C
  • Case Size: 1206 (3.2mm x 1.6mm)

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess