EN
  • EN
  • DE

14-5804-020-000-829+

Part No 14-5804-020-000-829+
Manufacturer Kyocera Kinseki Corpotation
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814838-14-5804-020-000-829+
Ultra Librarian 3D Model Ultra Librarian 14-5804-020-000-829+ CAD Model

Description

The 14-5804-020-000-829+ is a rectangular connector manufactured by Kyocera Kinseki Corporation. This connector is designed for board-to-board or wire-to-board connections in a variety of electronic applications. It is known for its reliable performance and robust construction, making it suitable for use in demanding environments.

Applications

  • Industrial Automation: Used in control systems, programmable logic controllers (PLCs), and other industrial equipment.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Telecommunications: Integrated into routers, switches, and other networking equipment.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer products.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications.

Features

  • High Pin Count: Provides a large number of connection points for complex circuits.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Mating: Ensures a reliable connection between boards or wires.
  • Compact Design: Offers a compact footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Connection: Ensures a stable and secure connection, minimizing signal loss and interference.
  • Easy Installation: Simplifies the assembly process and reduces manufacturing costs.
  • Long Service Life: Provides long-lasting performance, reducing the need for replacements.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details

The 14-5804-020-000-829+ connector typically features a specific pin spacing and current rating. The housing material is often a high-temperature plastic suitable for reflow soldering processes. Contact plating is typically gold or tin to ensure good conductivity and corrosion resistance. Detailed technical specifications, including dimensions, electrical characteristics, and environmental ratings, can be found in the product datasheet available from Kyocera Kinseki Corporation or authorized distributors.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess